Novotechnik U.S., Inc. Touchless Rotary Position Sensors Vert-X 90E Series (Programmable models)

Description
Our family of touchless angle sensors feature a permanent magnet that is secured to a rotating object – usually the application’s shaft. The sensor does not wear because there is no mechanical connection between it and the shaft. Sensors are sized from 13 to 90 mm to cover most every application.
Request a Quote
Description
Our family of touchless angle sensors feature a permanent magnet that is secured to a rotating object – usually the application’s shaft. The sensor does not wear because there is no mechanical connection between it and the shaft. Sensors are sized from 13 to 90 mm to cover most every application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vert-X 90E Series Touchless Rotary Position Sensors from Novotechnik U.S., Inc. utilize a non-contacting measuring method, ensuring a long operational life without wear. These sensors offer a continuous mechanical range of 360 degrees and are available in two models: MH-C with a resolution of 12 bits and MH-C2 with a resolution of 14 bits. They feature a maximum independent linearity of ±0.3% and a maximum hysteresis of 0.1 degrees, providing high accuracy in measurement. The sensors operate within a power supply voltage range of 10.8 to 35 VDC and have a typical current consumption of 19 mA in fast mode. They are designed to withstand harsh environmental conditions, boasting an IP68/IP69K protection class and an operating temperature range of -40 to +85 degrees Celsius. The sensors also support redundancy and can be configured for various output signals, including 0.1 to 10 VDC. With a sample rate of up to 5 kHz in fast mode and a maximum propagation delay of 800 µs, the Vert-X 90E Series is suitable for applications requiring quick response times. They are particularly well-suited for use in agricultural machines, construction vehicles, and other special-purpose machinery.

Datasheet Summary
Powered by GS/AI

The Vert-X 90E Series Touchless Rotary Position Sensors from Novotechnik U.S., Inc. utilize a non-contacting measuring method, ensuring a long operational life without wear. These sensors offer a continuous mechanical range of 360 degrees and are available in two models: MH-C with a resolution of 12 bits and MH-C2 with a resolution of 14 bits. They feature a maximum independent linearity of ±0.3% and a maximum hysteresis of 0.1 degrees, providing high accuracy in measurement. The sensors operate within a power supply voltage range of 10.8 to 35 VDC and have a typical current consumption of 19 mA in fast mode. They are designed to withstand harsh environmental conditions, boasting an IP68/IP69K protection class and an operating temperature range of -40 to +85 degrees Celsius. The sensors also support redundancy and can be configured for various output signals, including 0.1 to 10 VDC. With a sample rate of up to 5 kHz in fast mode and a maximum propagation delay of 800 µs, the Vert-X 90E Series is suitable for applications requiring quick response times. They are particularly well-suited for use in agricultural machines, construction vehicles, and other special-purpose machinery.

Suppliers

Company
Product
Description
Supplier Links
Touchless Rotary Position Sensors - Vert-X 90E Series (Programmable models) - Novotechnik U.S., Inc.
Southborough, MA, United States
Touchless Rotary Position Sensors
Vert-X 90E Series (Programmable models)
Touchless Rotary Position Sensors Vert-X 90E Series (Programmable models)
Our family of touchless angle sensors feature a permanent magnet that is secured to a rotating object – usually the application’s shaft. The sensor does not wear because there is no mechanical connection between it and the shaft. Sensors are sized from 13 to 90 mm to cover most every application.

Our family of touchless angle sensors feature a permanent magnet that is secured to a rotating object – usually the application’s shaft. The sensor does not wear because there is no mechanical connection between it and the shaft. Sensors are sized from 13 to 90 mm to cover most every application.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Rotary Position Sensors
Product Number Vert-X 90E Series (Programmable models)
Product Name Touchless Rotary Position Sensors
Measuring Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rotary Position Sensors - SP1600 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 105 degrees
Mechanical Range 105 degrees
Classification Sensor Element/Chip
View Details
Rotary Shaft Type Rotary Position Sensors - AW360 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 360 degrees
Mechanical Range 360 degrees
Classification Sensor Element/Chip
View Details
Touchless Rotary Position Sensors - Vert-X 05E Series - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
View Details
Rotary Multi-Turn Rotary Position Sensors - IGP Series (Geared at 3:1, 5:1, 10:1) - Novotechnik U.S., Inc.
Specs
Measuring Range 1095 degrees
Mechanical Range 3800 degrees
Classification Sensor Element/Chip
View Details