Novotechnik U.S., Inc. Rotary Shaft Type Rotary Position Sensors PL310 Series

Description
This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.
Request a Quote
Description
This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL310 Series is a precision rotary potentiometer with a conductive plastic resistance element, designed for control electronics and measuring applications in servo systems. It features a 22.22 mm servo mount package with an anodized aluminum housing and stainless steel shaft, supported by either a sinter bronze sleeve bearing or ball bearing. The device offers continuous 360° mechanical rotation with an electrical travel of 340° or 348° depending on variant, and provides independent linearity up to ±0.25%. It supports resistance values of 1, 5, or 10 kΩ with a tolerance of ±20%, operates with a recommended wiper current of ≤1 µA, and withstands a maximum applied voltage of 20 V. The sensor is rated for 10 to 100 million movements, operates from -25°C to +85°C, and meets IP50 protection. Weight is 12 g.

Datasheet Summary
Powered by GS/AI

The PL310 Series is a precision rotary potentiometer with a conductive plastic resistance element, designed for control electronics and measuring applications in servo systems. It features a 22.22 mm servo mount package with an anodized aluminum housing and stainless steel shaft, supported by either a sinter bronze sleeve bearing or ball bearing. The device offers continuous 360° mechanical rotation with an electrical travel of 340° or 348° depending on variant, and provides independent linearity up to ±0.25%. It supports resistance values of 1, 5, or 10 kΩ with a tolerance of ±20%, operates with a recommended wiper current of ≤1 µA, and withstands a maximum applied voltage of 20 V. The sensor is rated for 10 to 100 million movements, operates from -25°C to +85°C, and meets IP50 protection. Weight is 12 g.

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Type Rotary Position Sensors - PL310 Series - Novotechnik U.S., Inc.
Southborough, MA, United States
Rotary Shaft Type Rotary Position Sensors
PL310 Series
Rotary Shaft Type Rotary Position Sensors PL310 Series
This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.

This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Rotary Position Sensors
Product Number PL310 Series
Product Name Rotary Shaft Type Rotary Position Sensors
Measuring Range 340 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Touchless Rotary Position Sensors - Vert-X 05E Series - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
View Details
Automotive Rotary Position Sensors - RSC3200 Series (Hall effect, redundant models) - Novotechnik U.S., Inc.
Specs
Measuring Range 360 degrees
Mechanical Range 360 degrees
Classification Sensor Element/Chip
View Details
Rotary Multi-Turn Rotary Position Sensors - ML Series (Geared) - Novotechnik U.S., Inc.
Specs
Measuring Range 2160 degrees
Mechanical Range 34560 degrees
Classification Sensor Element/Chip
View Details
Rotary Shaft Type Rotary Position Sensors - RSX-7900 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 60 degrees
Mechanical Range 360 degrees
Classification Sensor Element/Chip
View Details