ADB® Heavy Duty® Side Pull Hoist Ring 36315

Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance
Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Side Pull Hoist Ring - 36315 - ADB®
Valdosta, GA, USA
Heavy Duty® Side Pull Hoist Ring
36315
Heavy Duty® Side Pull Hoist Ring 36315
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Range of Movement: Rotates 360°

Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load.

Finish: Alloy steel, black oxide finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36315
Product Name Heavy Duty® Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size 1/2-13 x .979
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47353 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M12 x 1.75
View Details
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 2 - 4215WEDSR2 - Certex UK
Specs
Features Swivel
Maximum Load 2.2 tons (2 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details
Shackles - 1244825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Heavy Duty® Side Pull Hoist Ring - 36830 - ADB®
Specs
Type Side-pull
Features Swivel
Material Steel
View Details