Certex UK
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 2
4215WEDSR2
Description
Weld-on swivel hoist ring.
360° rotation.
Swiveling under load.
180° articulation.
Control anti-crack on 100% of the product.
Fatigue test.
Request a Quote
Email Supplier
Description
Weld-on swivel hoist ring.
360° rotation.
Swiveling under load.
180° articulation.
Control anti-crack on 100% of the product.
Fatigue test.
Request a Quote
Email Supplier
Suppliers
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 2
4215WEDSR2
Weld-on swivel hoist ring.
360° rotation.
Swiveling under load.
180° articulation.
Control anti-crack on 100% of the product.
Fatigue test.
- Weld-on swivel hoist ring.
- 360° rotation.
- Swiveling under load.
- 180° articulation.
- Control anti-crack on 100% of the product.
- Fatigue test.
Supplier's Site
Technical Specifications
|
Product Category
|
Hoist Rings |
|
Product Number
|
4215WEDSR2 |
|
Product Name
|
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 2 |
|
Features
|
Swivel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Swivel
Maximum Load
6.94 tons (6.3 metric tons)
Weight
6.62 lbs (3 kg)
View Details
Features
Swivel
Material
AISI 316 L
Maximum Load
1.54 tons (1.4 metric tons)
View Details
Features
Swivel
Material
Steel; High tensile steel
Maximum Load
6.28 tons (5.7 metric tons)
View Details