ADB® Heavy Duty® Side Pull Hoist Ring 36830

Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance
Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Side Pull Hoist Ring - 36830 - ADB®
Valdosta, GA, USA
Heavy Duty® Side Pull Hoist Ring
36830
Heavy Duty® Side Pull Hoist Ring 36830
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Range of Movement: Rotates 360°

Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load.

Finish: Alloy steel, black oxide finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36830
Product Name Heavy Duty® Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size M20 x 2.5 x 39 long
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24424NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 2-4 1/2 In
Maximum Load 15 tons (13.61 metric tons)
View Details
Shackles - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 0.7 - 4215SSQLDSRM14 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
SS Safety Engineered Hoist Ring - 29052 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details