Northwest Screen Systems Mini Washout Sink 9030--0

Description
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Translucent Back Crating $150.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.
Description
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Translucent Back Crating $150.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Suppliers

Company
Product
Description
Supplier Links
Mini Washout Sink - 9030--0 - Northwest Screen Systems
Minneapolis, MN, USA
Mini Washout Sink
9030--0
Mini Washout Sink 9030--0
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Translucent Back Crating $150.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Features:

  • Extremely Durable
  • Perforated Double Bottom
  • Slanted Roof: No Drips
  • Translucent Back
  • Crating $150.00. Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total.

A screen washing sink designed for screen printers.

Product Description

The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen.

The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs.

Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 9030--0
Product Name Mini Washout Sink
Machine Type Pressure Spray Washer
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1249721 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 5.9 inch (150 mm)
Internal Width 5.4 inch (137 mm)
View Details
Backlit Wash Sink 53" X 75" - 9035--3 - Northwest Screen Systems
Specs
Machine Type Pressure Spray Washer
View Details