Northwest Screen Systems Crating For Viewer/washer System 9025--3C

Description
Features: Eliminates Mess Crate Product Description Product Description The ideal combination for cleaning the ink out of your screens. The combination a 2 pump solvent recycler and a Screen Systems Washout Sink. The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. This is the latest advance in manual screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a manually controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. The operator places his screen in the sink and activates the spray gun. The spray gun delivers 2500, 2550, or 2650 biodegradable cleaning solvent to screen while the operator scrubs into any ink residue with a brush. Ink is easily and quickly broken up by agitation, combined with the solvent power of Screen Systems biodegradable solvents to completely clean any screen in a few minutes. After solvent drains from the screen, it flows into the drain and is pumped through a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. Once filtered, the solvent is returned to the reservoir for reuse. The cabinet and most components are made of welded polypropylene. This makes the unit light weight and almost indestructible. The entire system uses no electricity, it is powered entirely by air. The Pump Station requires a clean air supply which should not exceed 100 psi or 10 c.f.m. The system allows the effective multiple use of biodegradable solvents while keeping costs below that of standard solvents. Available in one and two pump versions. The one pump version delivers about 4 gallons per minute, with a slight pulsing action to the spray. The two pump version delivers a steady stream of about 8 gallons per minute.
Description
Features: Eliminates Mess Crate Product Description Product Description The ideal combination for cleaning the ink out of your screens. The combination a 2 pump solvent recycler and a Screen Systems Washout Sink. The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. This is the latest advance in manual screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a manually controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. The operator places his screen in the sink and activates the spray gun. The spray gun delivers 2500, 2550, or 2650 biodegradable cleaning solvent to screen while the operator scrubs into any ink residue with a brush. Ink is easily and quickly broken up by agitation, combined with the solvent power of Screen Systems biodegradable solvents to completely clean any screen in a few minutes. After solvent drains from the screen, it flows into the drain and is pumped through a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. Once filtered, the solvent is returned to the reservoir for reuse. The cabinet and most components are made of welded polypropylene. This makes the unit light weight and almost indestructible. The entire system uses no electricity, it is powered entirely by air. The Pump Station requires a clean air supply which should not exceed 100 psi or 10 c.f.m. The system allows the effective multiple use of biodegradable solvents while keeping costs below that of standard solvents. Available in one and two pump versions. The one pump version delivers about 4 gallons per minute, with a slight pulsing action to the spray. The two pump version delivers a steady stream of about 8 gallons per minute.

Suppliers

Company
Product
Description
Supplier Links
Crating For Viewer/washer System - 9025--3C - Northwest Screen Systems
Minneapolis, MN, USA
Crating For Viewer/washer System
9025--3C
Crating For Viewer/washer System 9025--3C
Features: Eliminates Mess Crate Product Description Product Description The ideal combination for cleaning the ink out of your screens. The combination a 2 pump solvent recycler and a Screen Systems Washout Sink. The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. This is the latest advance in manual screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a manually controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. The operator places his screen in the sink and activates the spray gun. The spray gun delivers 2500, 2550, or 2650 biodegradable cleaning solvent to screen while the operator scrubs into any ink residue with a brush. Ink is easily and quickly broken up by agitation, combined with the solvent power of Screen Systems biodegradable solvents to completely clean any screen in a few minutes. After solvent drains from the screen, it flows into the drain and is pumped through a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. Once filtered, the solvent is returned to the reservoir for reuse. The cabinet and most components are made of welded polypropylene. This makes the unit light weight and almost indestructible. The entire system uses no electricity, it is powered entirely by air. The Pump Station requires a clean air supply which should not exceed 100 psi or 10 c.f.m. The system allows the effective multiple use of biodegradable solvents while keeping costs below that of standard solvents. Available in one and two pump versions. The one pump version delivers about 4 gallons per minute, with a slight pulsing action to the spray. The two pump version delivers a steady stream of about 8 gallons per minute.

Features:

  • Eliminates Mess

Crate

Product Description
Product Description

The ideal combination for cleaning the ink out of your screens. The combination a 2 pump solvent recycler and a Screen Systems Washout Sink. The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen.
This is the latest advance in manual screen washing available anywhere. We feel that this is the safest system available for both the worker and the environment. The washer is a manually controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system.
The operator places his screen in the sink and activates the spray gun. The spray gun delivers 2500, 2550, or 2650 biodegradable cleaning solvent to screen while the operator scrubs into any ink residue with a brush. Ink is easily and quickly broken up by agitation, combined with the solvent power of Screen Systems biodegradable solvents to completely clean any screen in a few minutes.
After solvent drains from the screen, it flows into the drain and is pumped through a series of two filters. This dual filtration design removes particles down to one micron in size from the solvent, effectively removing almost all pigment. Only used filters need to be properly disposed of. Once filtered, the solvent is returned to the reservoir for reuse. The cabinet and most components are made of welded polypropylene. This makes the unit light weight and almost indestructible. The entire system uses no electricity, it is powered entirely by air. The Pump Station requires a clean air supply which should not exceed 100 psi or 10 c.f.m.
The system allows the effective multiple use of biodegradable solvents while keeping costs below that of standard solvents.
Available in one and two pump versions. The one pump version delivers about 4 gallons per minute, with a slight pulsing action to the spray. The two pump version delivers a steady stream of about 8 gallons per minute.

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 9025--3C
Product Name Crating For Viewer/washer System
Machine Type Agitated Immersion or Scrub Tank
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1249721 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 5.9 inch (150 mm)
Internal Width 5.4 inch (137 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Crating For Large Washer - 9010--3C - Northwest Screen Systems
Northwest Screen Systems
Specs
Machine Type Agitated Immersion or Scrub Tank
View Details