Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 100HFL

Description
ROUND TYPE RUGGED GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 14.5 AMPERE CURRENT RATING 27 W LAMP WATTAGE 100 CFM AIR FLOW RATE 16 INCH L X 10-1/4 INCH W X 5-7/8 INCH H HOUSING SIZE 2 SONES SOUND LEVEL 1500 W HEATING ELEMENT RATING BTU RATING 5120 BTU/HR GRILLE DIMENSION 17-1/2 INCH L X 11-1/2 INCH W DUCT SIZE 4 INCH DIA BTU RATING 5120 BTU/HR INCLUDES GU24 FLUORESCENT BULB
Datasheet
Description
ROUND TYPE RUGGED GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 14.5 AMPERE CURRENT RATING 27 W LAMP WATTAGE 100 CFM AIR FLOW RATE 16 INCH L X 10-1/4 INCH W X 5-7/8 INCH H HOUSING SIZE 2 SONES SOUND LEVEL 1500 W HEATING ELEMENT RATING BTU RATING 5120 BTU/HR GRILLE DIMENSION 17-1/2 INCH L X 11-1/2 INCH W DUCT SIZE 4 INCH DIA BTU RATING 5120 BTU/HR INCLUDES GU24 FLUORESCENT BULB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 100HFL - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
100HFL
Ceiling Mount Fan Driven Heater and Ventilator and Light 100HFL
ROUND TYPE RUGGED GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 14.5 AMPERE CURRENT RATING 27 W LAMP WATTAGE 100 CFM AIR FLOW RATE 16 INCH L X 10-1/4 INCH W X 5-7/8 INCH H HOUSING SIZE 2 SONES SOUND LEVEL 1500 W HEATING ELEMENT RATING BTU RATING 5120 BTU/HR GRILLE DIMENSION 17-1/2 INCH L X 11-1/2 INCH W DUCT SIZE 4 INCH DIA BTU RATING 5120 BTU/HR INCLUDES GU24 FLUORESCENT BULB
  • ROUND TYPE
  • RUGGED GALVANIZED STEEL MATERIAL
  • WHITE POLYMERIC FINISH
  • 120 V VOLTAGE RATING
  • 14.5 AMPERE CURRENT RATING
  • 27 W LAMP WATTAGE
  • 100 CFM AIR FLOW RATE
  • 16 INCH L X 10-1/4 INCH W X 5-7/8 INCH H HOUSING SIZE
  • 2 SONES SOUND LEVEL
  • 1500 W HEATING ELEMENT RATING
  • BTU RATING 5120 BTU/HR
  • GRILLE DIMENSION 17-1/2 INCH L X 11-1/2 INCH W
  • DUCT SIZE 4 INCH DIA
  • BTU RATING 5120 BTU/HR
  • INCLUDES GU24 FLUORESCENT BULB
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 100HFL
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - AEN80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - ZN80M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 744LED - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details