Nortek, Inc. Range Hood QS336AA

Description
FOUR SPEED ELECTRONIC CONTROL TYPE 36 INCH W X 20 INCH D X 7-1/4 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3 AMPERE CURRENT RATING (2) 50 W HALOGEN PAR 20 LAMP TYPE 430 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.4 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE ALLURE[R] BRAND INCLUDES ADJUSTABLE DUCT CONNECTOR FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QS3 MODEL
Datasheet
Description
FOUR SPEED ELECTRONIC CONTROL TYPE 36 INCH W X 20 INCH D X 7-1/4 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3 AMPERE CURRENT RATING (2) 50 W HALOGEN PAR 20 LAMP TYPE 430 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.4 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE ALLURE[R] BRAND INCLUDES ADJUSTABLE DUCT CONNECTOR FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QS3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QS336AA - Nortek, Inc.
Providence, RI, USA
Range Hood
QS336AA
Range Hood QS336AA
FOUR SPEED ELECTRONIC CONTROL TYPE 36 INCH W X 20 INCH D X 7-1/4 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3 AMPERE CURRENT RATING (2) 50 W HALOGEN PAR 20 LAMP TYPE 430 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.4 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE ALLURE[R] BRAND INCLUDES ADJUSTABLE DUCT CONNECTOR FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET QS3 MODEL
  • FOUR SPEED ELECTRONIC CONTROL TYPE
  • 36 INCH W X 20 INCH D X 7-1/4 INCH H SIZE
  • ALMOND FINISH
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • (2) 50 W HALOGEN PAR 20 LAMP TYPE
  • 430 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 0.4 SONES (NORMAL SETTING), 4.5 SONES (HIGH SETTING) SOUND LEVEL
  • 4-WAY CONVERTIBLE DUCT TYPE
  • ALLURE[R] BRAND
  • INCLUDES ADJUSTABLE DUCT CONNECTOR
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • QS3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QS336AA
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 430 SCFM (731 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC3030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Bypass
Filter Type Ductless; ULPA
View Details
Range Hood - RMDD4804EX - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Width 48 inch (1219 mm)
Depth 29.5 inch (749 mm)
View Details