Nortek, Inc. Range Hood RMDD4804EX

Description
INFINITE ROTARY SPEED CONTROL TYPE 48 INCH LENGTH X 29-1/2 INCH WIDTH X 7 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 6 AMP CURRENT RATING 14 INCH LENGTH X 3-1/4 INCH WIDTH, 10 INCH DIAMETER (ROUND) DUCT SIZE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER COUNTER SWITCH STYLE ROTARY DIAL INCLUDES EXTERNAL BLOWER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RMDD MODEL
Datasheet
Description
INFINITE ROTARY SPEED CONTROL TYPE 48 INCH LENGTH X 29-1/2 INCH WIDTH X 7 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 6 AMP CURRENT RATING 14 INCH LENGTH X 3-1/4 INCH WIDTH, 10 INCH DIAMETER (ROUND) DUCT SIZE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER COUNTER SWITCH STYLE ROTARY DIAL INCLUDES EXTERNAL BLOWER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RMDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RMDD4804EX - Nortek, Inc.
Providence, RI, USA
Range Hood
RMDD4804EX
Range Hood RMDD4804EX
INFINITE ROTARY SPEED CONTROL TYPE 48 INCH LENGTH X 29-1/2 INCH WIDTH X 7 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 6 AMP CURRENT RATING 14 INCH LENGTH X 3-1/4 INCH WIDTH, 10 INCH DIAMETER (ROUND) DUCT SIZE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER COUNTER SWITCH STYLE ROTARY DIAL INCLUDES EXTERNAL BLOWER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RMDD MODEL
  • INFINITE ROTARY SPEED CONTROL TYPE
  • 48 INCH LENGTH X 29-1/2 INCH WIDTH X 7 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 6 AMP CURRENT RATING
  • 14 INCH LENGTH X 3-1/4 INCH WIDTH, 10 INCH DIAMETER (ROUND) DUCT SIZE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE UNDER COUNTER
  • SWITCH STYLE ROTARY DIAL
  • INCLUDES EXTERNAL BLOWER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • RMDD MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RMDD4804EX
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT8000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - EI5936SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 200 to 500 SCFM (340 to 850 m³/hr)
Width 35.38 inch (899 mm)
View Details