INFINITELY ADJUSTABLE BLOWER CONTROL TYPE
30 INCH W X 12-1/8 INCH D X 10-1/2 INCH H SIZE
STAINLESS STEEL FINISH
UL APPROVAL
120 V VOLTAGE RATING
3.7 AMPERE CURRENT RATING
F20T12 FLUORESCENT LAMP TYPE
300 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W DUCT SIZE
4.5 SONES SOUND LEVEL
DUCTED DUCT TYPE
ELITE, SILHOUETTE[R] BRAND
INCLUDES 3-1/4 INCH X 10 INCH DUCT ADAPTER WITH BUILT-IN DAMPER
FILTER TYPE MICRO FOAM
MOUNTING TYPE UNDER CABINET
15000 MODEL
Nortek, Inc.
Done
Datasheet
Description
INFINITELY ADJUSTABLE BLOWER CONTROL TYPE
30 INCH W X 12-1/8 INCH D X 10-1/2 INCH H SIZE
STAINLESS STEEL FINISH
UL APPROVAL
120 V VOLTAGE RATING
3.7 AMPERE CURRENT RATING
F20T12 FLUORESCENT LAMP TYPE
300 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W DUCT SIZE
4.5 SONES SOUND LEVEL
DUCTED DUCT TYPE
ELITE, SILHOUETTE[R] BRAND
INCLUDES 3-1/4 INCH X 10 INCH DUCT ADAPTER WITH BUILT-IN DAMPER
FILTER TYPE MICRO FOAM
MOUNTING TYPE UNDER CABINET
15000 MODEL
INFINITELY ADJUSTABLE BLOWER CONTROL TYPE
30 INCH W X 12-1/8 INCH D X 10-1/2 INCH H SIZE
STAINLESS STEEL FINISH
UL APPROVAL
120 V VOLTAGE RATING
3.7 AMPERE CURRENT RATING
F20T12 FLUORESCENT LAMP TYPE
300 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W DUCT SIZE
4.5 SONES SOUND LEVEL
DUCTED DUCT TYPE
ELITE, SILHOUETTE[R] BRAND
INCLUDES 3-1/4 INCH X 10 INCH DUCT ADAPTER WITH BUILT-IN DAMPER
FILTER TYPE MICRO FOAM
MOUNTING TYPE UNDER CABINET
15000 MODEL
INFINITELY ADJUSTABLE BLOWER CONTROL TYPE
30 INCH W X 12-1/8 INCH D X 10-1/2 INCH H SIZE
STAINLESS STEEL FINISH
UL APPROVAL
120 V VOLTAGE RATING
3.7 AMPERE CURRENT RATING
F20T12 FLUORESCENT LAMP TYPE
300 CFM AIR FLOW RATE
10 INCH L X 3-1/4 INCH W DUCT SIZE
4.5 SONES SOUND LEVEL
DUCTED DUCT TYPE
ELITE, SILHOUETTE[R] BRAND
INCLUDES 3-1/4 INCH X 10 INCH DUCT ADAPTER WITH BUILT-IN DAMPER