AirClean Systems Total Exhaust Polypropylene Fume Hood AirMax™ AC8030TE

Description
The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for more precise control of blower speed and face velocity. The AirMax™ microprocessor controller monitors face velocity and displays real-time airflow on the LCD screen in linear feet per minute. Blowers can be turned on/off via the AirMax™ controller when fitted with the VSD1 (variable speed driver). Standard Features AirMax™ microprocessor controller Constant monitoring of fume hood face velocity with variable airflow control to user preset value Dual wall construction allows for front mounting of services such as water, gas, or electric Integral vapor-proof fluorescent lighting Polypropylene construction for chemical resistance. The result: NO RUST FlowSmooth™ airfoil on sash lip promotes consistent laminar airflow Vertical sliding safety glass sash Lab event timer Safety Features Deep base effectively contains accidental spills ASHRAE 110 tested OPTIONS Duplex electrical outlets Polypropylene blowers Vented and unvented polypropylene base cabinets ULPA filter Polycarbonate sash Polypropylene laboratory sinks Wall mounted fixtures and taps
Request a Quote
Description
The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for more precise control of blower speed and face velocity. The AirMax™ microprocessor controller monitors face velocity and displays real-time airflow on the LCD screen in linear feet per minute. Blowers can be turned on/off via the AirMax™ controller when fitted with the VSD1 (variable speed driver). Standard Features AirMax™ microprocessor controller Constant monitoring of fume hood face velocity with variable airflow control to user preset value Dual wall construction allows for front mounting of services such as water, gas, or electric Integral vapor-proof fluorescent lighting Polypropylene construction for chemical resistance. The result: NO RUST FlowSmooth™ airfoil on sash lip promotes consistent laminar airflow Vertical sliding safety glass sash Lab event timer Safety Features Deep base effectively contains accidental spills ASHRAE 110 tested OPTIONS Duplex electrical outlets Polypropylene blowers Vented and unvented polypropylene base cabinets ULPA filter Polycarbonate sash Polypropylene laboratory sinks Wall mounted fixtures and taps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Total Exhaust Polypropylene Fume Hood - AirMax™ AC8030TE - AirClean Systems
Creedmoor, NC, United States
Total Exhaust Polypropylene Fume Hood
AirMax™ AC8030TE
Total Exhaust Polypropylene Fume Hood AirMax™ AC8030TE
The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for more precise control of blower speed and face velocity. The AirMax™ microprocessor controller monitors face velocity and displays real-time airflow on the LCD screen in linear feet per minute. Blowers can be turned on/off via the AirMax™ controller when fitted with the VSD1 (variable speed driver). Standard Features AirMax™ microprocessor controller Constant monitoring of fume hood face velocity with variable airflow control to user preset value Dual wall construction allows for front mounting of services such as water, gas, or electric Integral vapor-proof fluorescent lighting Polypropylene construction for chemical resistance. The result: NO RUST FlowSmooth™ airfoil on sash lip promotes consistent laminar airflow Vertical sliding safety glass sash Lab event timer Safety Features Deep base effectively contains accidental spills ASHRAE 110 tested OPTIONS Duplex electrical outlets Polypropylene blowers Vented and unvented polypropylene base cabinets ULPA filter Polycarbonate sash Polypropylene laboratory sinks Wall mounted fixtures and taps

The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for more precise control of blower speed and face velocity.
The AirMax™ microprocessor controller monitors face velocity and displays real-time airflow on the LCD screen in linear feet per minute. Blowers can be turned on/off via the AirMax™ controller when fitted with the VSD1 (variable speed driver).

Standard Features

  • AirMax™ microprocessor controller
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Dual wall construction allows for front mounting of services such as water, gas, or electric
  • Integral vapor-proof fluorescent lighting
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • FlowSmooth™ airfoil on sash lip promotes consistent laminar airflow
  • Vertical sliding safety glass sash
  • Lab event timer

Safety Features

  • Deep base effectively contains accidental spills
  • ASHRAE 110 tested

OPTIONS

  • Duplex electrical outlets
  • Polypropylene blowers
  • Vented and unvented polypropylene base cabinets
  • ULPA filter
  • Polycarbonate sash
  • Polypropylene laboratory sinks
  • Wall mounted fixtures and taps
Supplier's Site
Fume Hood with Wet Fume Scrubber - AirMax™ AC8030TE - AirClean Systems
Creedmoor, NC, United States
Fume Hood with Wet Fume Scrubber
AirMax™ AC8030TE
Fume Hood with Wet Fume Scrubber AirMax™ AC8030TE
AirMax™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber’s water-washed contact media before being exhausted, while water used during the scrubbing process is captured in the holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process. Standard Features Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber Observation window for media inspection Scrubber holding tank with recirculating pump (located inside base cabinet) AirMax™ microprocessor controller Thermoplastic construction is resistant to gases being scrubbed FlowSmooth™ airfoil on sash lip promotes consistent laminar airflow Vertical sliding safety glass sash Lab event timer Safety Features Deep base effectively contains accidental spills ASHRAE 110 tested OPTIONS Auto dosing system Polypropylene blowers Spray bar for perchloric acid use ULPA filter Polycarbonate sash Polypropylene laboratory sinks Wall mounted fixtures and taps

AirMax™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber’s water-washed contact media before being exhausted, while water used during the scrubbing process is captured in the holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process.

Standard Features

  • Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber
  • Observation window for media inspection
  • Scrubber holding tank with recirculating pump (located inside base cabinet)
  • AirMax™ microprocessor controller
  • Thermoplastic construction is resistant to gases being scrubbed
  • FlowSmooth™ airfoil on sash lip promotes consistent laminar airflow
  • Vertical sliding safety glass sash
  • Lab event timer

Safety Features

  • Deep base effectively contains accidental spills
  • ASHRAE 110 tested

OPTIONS

  • Auto dosing system
  • Polypropylene blowers
  • Spray bar for perchloric acid use
  • ULPA filter
  • Polycarbonate sash
  • Polypropylene laboratory sinks
  • Wall mounted fixtures and taps
Supplier's Site

Technical Specifications

  AirClean Systems AirClean Systems
Product Category Fume Hoods Fume Hoods
Product Number AirMax™ AC8030TE AirMax™ AC8030TE
Product Name Total Exhaust Polypropylene Fume Hood Fume Hood with Wet Fume Scrubber
Fume Hood Type General Purpose; Laboratory General Purpose; Laboratory
Hood Design Bypass Conventional
Filter Type Ductless; ULPA ULPA
Sash Options Vertical Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Total Exhaust Fume Hood - AC4000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT8036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Fume Hood with Wet Fume Scrubber - AirMax™ AC6030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type ULPA
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT3036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details