Nortek, Inc. Range Hood 153623

Description
ADJUSTABLE BLOWER CONTROL TYPE 36 INCH LENGTH X 12-1/8 INCH WIDTH X 10-1/2 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 3.7 AMP CURRENT RATING (1) FLUORESCENT LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 4.5 SONES SOUND LEVEL VERTICAL DUCT TYPE ELITE, SILHOUETTE[R] BRAND FILTER TYPE MICROFOAM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 15000 MODEL
Datasheet
Description
ADJUSTABLE BLOWER CONTROL TYPE 36 INCH LENGTH X 12-1/8 INCH WIDTH X 10-1/2 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 3.7 AMP CURRENT RATING (1) FLUORESCENT LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 4.5 SONES SOUND LEVEL VERTICAL DUCT TYPE ELITE, SILHOUETTE[R] BRAND FILTER TYPE MICROFOAM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 15000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 153623 - Nortek, Inc.
Providence, RI, USA
Range Hood
153623
Range Hood 153623
ADJUSTABLE BLOWER CONTROL TYPE 36 INCH LENGTH X 12-1/8 INCH WIDTH X 10-1/2 INCH HEIGHT SIZE BLACK FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 3.7 AMP CURRENT RATING (1) FLUORESCENT LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 4.5 SONES SOUND LEVEL VERTICAL DUCT TYPE ELITE, SILHOUETTE[R] BRAND FILTER TYPE MICROFOAM MOUNTING TYPE UNDER CABINET SWITCH STYLE SLIDE INCLUDES BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 15000 MODEL
  • ADJUSTABLE BLOWER CONTROL TYPE
  • 36 INCH LENGTH X 12-1/8 INCH WIDTH X 10-1/2 INCH HEIGHT SIZE
  • BLACK FINISH
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 3.7 AMP CURRENT RATING
  • (1) FLUORESCENT LAMP TYPE
  • 300 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • VERTICAL DUCT TYPE
  • ELITE, SILHOUETTE[R] BRAND
  • FILTER TYPE MICROFOAM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE SLIDE
  • INCLUDES BLOWER, DAMPER, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 15000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 153623
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Sash Polypropylene Ductless Fume Hood - AC3000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Range Hood - QP130BL - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 300 SCFM (510 m³/hr)
Width 30 inch (762 mm)
View Details