Nortek, Inc. Range Hood 103023

Description
INFINITE SPEED CONTROL TYPE 28 7/8 INCH W X 19 1/4 INCH D X 14 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 3.7 AMPERE CURRENT RATING 24 INCH FLUORESCENT LAMP TYPE 360 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 5 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN
Datasheet
Description
INFINITE SPEED CONTROL TYPE 28 7/8 INCH W X 19 1/4 INCH D X 14 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 3.7 AMPERE CURRENT RATING 24 INCH FLUORESCENT LAMP TYPE 360 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 5 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 103023 - Nortek, Inc.
Providence, RI, USA
Range Hood
103023
Range Hood 103023
INFINITE SPEED CONTROL TYPE 28 7/8 INCH W X 19 1/4 INCH D X 14 INCH H SIZE BLACK FINISH UL APPROVAL 120 V VOLTAGE RATING 3.7 AMPERE CURRENT RATING 24 INCH FLUORESCENT LAMP TYPE 360 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 5 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN
  • INFINITE SPEED CONTROL TYPE
  • 28 7/8 INCH W X 19 1/4 INCH D X 14 INCH H SIZE
  • BLACK FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 3.7 AMPERE CURRENT RATING
  • 24 INCH FLUORESCENT LAMP TYPE
  • 360 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 5 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE BUILT-IN
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 103023
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC648A - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - QP330SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical; Horizontal
View Details