AirClean Systems Ductless Chemical Workstation AC648A

Description
Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in size, it makes an excellent portable fume hood for the classroom or laboratory. PRODUCT DESCRIPTION AirSafe™ automatic safety controller Clear 360° degree viewing Capable with Bonded carbon and/or HEPA filtration Excellent solution for low volume applications Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility Available in standard height or tall version Extremely quiet operation < 49dBA Constant monitoring of fume hood face velocity with variable airflow control to user preset value Gas phase bonded carbon filtration Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote
Description
Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in size, it makes an excellent portable fume hood for the classroom or laboratory. PRODUCT DESCRIPTION AirSafe™ automatic safety controller Clear 360° degree viewing Capable with Bonded carbon and/or HEPA filtration Excellent solution for low volume applications Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility Available in standard height or tall version Extremely quiet operation < 49dBA Constant monitoring of fume hood face velocity with variable airflow control to user preset value Gas phase bonded carbon filtration Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ductless Chemical Workstation - AC648A - AirClean Systems
Creedmoor, NC, United States
Ductless Chemical Workstation
AC648A
Ductless Chemical Workstation AC648A
Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in size, it makes an excellent portable fume hood for the classroom or laboratory. PRODUCT DESCRIPTION AirSafe™ automatic safety controller Clear 360° degree viewing Capable with Bonded carbon and/or HEPA filtration Excellent solution for low volume applications Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Clear polycarbonate shell for 360° visibility Available in standard height or tall version Extremely quiet operation < 49dBA Constant monitoring of fume hood face velocity with variable airflow control to user preset value Gas phase bonded carbon filtration Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1

Designed to provide a low cost chemical hood solution for protection of the operator and environment from toxic vapors, gases, fumes, and particulate. The AC600 Series ductless chemical workstation features the use of molded thermoplastics configured for a variety of common applications. Smaller in size, it makes an excellent portable fume hood for the classroom or laboratory.

PRODUCT DESCRIPTION

  • AirSafe™ automatic safety controller
  • Clear 360° degree viewing
  • Capable with Bonded carbon and/or HEPA filtration
  • Excellent solution for low volume applications

Standard Features

  • AirSafe™ automatic safety controller
  • Integral base with deep spill lip
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Clear polycarbonate shell for 360° visibility
  • Available in standard height or tall version
  • Extremely quiet operation < 49dBA
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Gas phase bonded carbon filtration
  • Lab event timer

Safety Features

  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Electronic gas detection for real-time gas phase filter monitoring
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Shipped fully assembled
  • Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Fume Hoods
Product Number AC648A
Product Name Ductless Chemical Workstation
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC8030TELF - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type HEPA
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT4036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC3030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Bypass
Filter Type Ductless; ULPA
View Details