Nortek, Inc. Range Hood QP330SS

Description
4-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 3.3 AMP CURRENT RATING (4) 50 WATT HALOGEN LAMP TYPE 450 CFM (HORIZONTAL), 390 CFM (VERTICAL), 340 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 7 SONES (HORIZONTAL, ROUND DUCT), 7.5 SONES (VERTICAL) SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 3 BRAND FILTER TYPE ALUMINUM MICROMESH WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, BOOST MODE, DAMPER, DELAY SHUT-OFF, DIGITAL CLOCK, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY QP3 MODEL
Datasheet
Description
4-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 3.3 AMP CURRENT RATING (4) 50 WATT HALOGEN LAMP TYPE 450 CFM (HORIZONTAL), 390 CFM (VERTICAL), 340 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 7 SONES (HORIZONTAL, ROUND DUCT), 7.5 SONES (VERTICAL) SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 3 BRAND FILTER TYPE ALUMINUM MICROMESH WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, BOOST MODE, DAMPER, DELAY SHUT-OFF, DIGITAL CLOCK, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY QP3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QP330SS - Nortek, Inc.
Providence, RI, USA
Range Hood
QP330SS
Range Hood QP330SS
4-SPEED BLOWER CONTROL TYPE 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 3.3 AMP CURRENT RATING (4) 50 WATT HALOGEN LAMP TYPE 450 CFM (HORIZONTAL), 390 CFM (VERTICAL), 340 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE 7 SONES (HORIZONTAL, ROUND DUCT), 7.5 SONES (VERTICAL) SOUND LEVEL CONVERTIBLE, NON-DUCTED DUCT TYPE EVOLUTION[TM] 3 BRAND FILTER TYPE ALUMINUM MICROMESH WITH ANTIMICROBIAL MOUNTING TYPE UNDER CABINET SWITCH STYLE ELECTRONIC INCLUDES CENTRIFUGAL BLOWER, BOOST MODE, DAMPER, DELAY SHUT-OFF, DIGITAL CLOCK, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY QP3 MODEL
  • 4-SPEED BLOWER CONTROL TYPE
  • 30 INCH LENGTH X 20-1/8 INCH WIDTH X 7-1/4 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 3.3 AMP CURRENT RATING
  • (4) 50 WATT HALOGEN LAMP TYPE
  • 450 CFM (HORIZONTAL), 390 CFM (VERTICAL), 340 CFM (ROUND DUCT) AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH, 7 INCH DIAMETER (NON-DUCTED) DUCT SIZE
  • 7 SONES (HORIZONTAL, ROUND DUCT), 7.5 SONES (VERTICAL) SOUND LEVEL
  • CONVERTIBLE, NON-DUCTED DUCT TYPE
  • EVOLUTION[TM] 3 BRAND
  • FILTER TYPE ALUMINUM MICROMESH WITH ANTIMICROBIAL
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ELECTRONIC
  • INCLUDES CENTRIFUGAL BLOWER, BOOST MODE, DAMPER, DELAY SHUT-OFF, DIGITAL CLOCK, DISHWASHER SAFE FILTER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY
  • QP3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QP330SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical; Horizontal
Required Airflow 340 to 450 SCFM (578 to 765 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC648A - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - EPD6136SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 1100 SCFM (1870 m³/hr)
Width 36 inch (914 mm)
View Details