Norplex-Micarta Resin, Glass Fabric Substrates RT509F

Description
RT509F (NEMA G-9) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/1, Type GME. RT509F is designed for exposure to arc and flame in electrical applications. It is an environmentally sensitive product, and should not be used in areas of high humidity. It is suitable for applications including inserts, bushings, rings, collars, spacers, insulators, and fuse casings. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RT509F (NEMA G-9) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/1, Type GME. RT509F is designed for exposure to arc and flame in electrical applications. It is an environmentally sensitive product, and should not be used in areas of high humidity. It is suitable for applications including inserts, bushings, rings, collars, spacers, insulators, and fuse casings. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - RT509F - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
RT509F
Resin, Glass Fabric Substrates RT509F
RT509F (NEMA G-9) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/1, Type GME. RT509F is designed for exposure to arc and flame in electrical applications. It is an environmentally sensitive product, and should not be used in areas of high humidity. It is suitable for applications including inserts, bushings, rings, collars, spacers, insulators, and fuse casings. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RT509F (NEMA G-9) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/1, Type GME. RT509F is designed for exposure to arc and flame in electrical applications. It is an environmentally sensitive product, and should not be used in areas of high humidity. It is suitable for applications including inserts, bushings, rings, collars, spacers, insulators, and fuse casings.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabric and Fiber Insulation
Product Number RT509F
Product Name Resin, Glass Fabric Substrates
Type Thermal Insulation; Dielectric Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Quartz / Fused Silica
Applications Aerospace; Fire
View Details
Resin, Glass Fabric Substrates - RT505F - Norplex-Micarta
Specs
Type Thermal Insulation; Dielectric Insulation
Applications Fuse Tubes, Naval Switchboard Insulation
Performance Features UL
View Details
Thermal Regulation Textiles - Outlast® - CoorsTek
Specs
Type Thermal Insulation; Industrial Fabric; Fiber / Filament; Roving or Yarn; Woven; Knitted; Blanket or Batt
Material Synthetic; Polyester; Acrylic
Applications Aerospace; Apparel; Battery or Fuel Cell; Electrical; Fire
View Details
Die Cut Needle Mat Thermal Insulation -  - JBC Technologies, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Nonwoven
Material EGlass; SGlass; Fiberglass
Applications Automotive / Transportation; Fire; HVAC; Appliances, Boilers
View Details