Norplex-Micarta Resin, Glass Fabric Substrates RT507L

Description
RT507L (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507L meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for exposure to arc, flame, or excessive heat in electrical applications that require fine machining. RT507L is suitable for rings, collars, inserts, spacers, bushings, insulators, and welding tips. All of the RT507L tubes are individually tested for leaks and are guaranteed leak proof. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RT507L (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507L meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for exposure to arc, flame, or excessive heat in electrical applications that require fine machining. RT507L is suitable for rings, collars, inserts, spacers, bushings, insulators, and welding tips. All of the RT507L tubes are individually tested for leaks and are guaranteed leak proof. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - RT507L - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
RT507L
Resin, Glass Fabric Substrates RT507L
RT507L (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507L meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for exposure to arc, flame, or excessive heat in electrical applications that require fine machining. RT507L is suitable for rings, collars, inserts, spacers, bushings, insulators, and welding tips. All of the RT507L tubes are individually tested for leaks and are guaranteed leak proof. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RT507L (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507L meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for exposure to arc, flame, or excessive heat in electrical applications that require fine machining. RT507L is suitable for rings, collars, inserts, spacers, bushings, insulators, and welding tips. All of the RT507L tubes are individually tested for leaks and are guaranteed leak proof.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabric and Fiber Insulation
Product Number RT507L
Product Name Resin, Glass Fabric Substrates
Type Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Welding Protection
View Details
Tetraglas® 3000 Cloth - 3000-54 - Darco Southern, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Automotive / Transportation; Chemical; Fire; OEM; Papermaking
View Details
Resin, Glass Fabric Substrates - RT507F - Norplex-Micarta
Specs
Type Thermal Insulation
Applications Heating Appliance Insulation, Welding Equipment Nozzle Insulation, Heat Barriers and Specialty Bearing Applications
Use Temperature 338 to 428 F (170 to 220 C)
View Details
Duct Wrap Insulation - SoftTouch™ - CertainTeed Corporation
Specs
Type Thermal Insulation; Sleeving or Wraps
Material Fiberglass
Thickness 1.0000 to 4.0000 inch (25.4 to 102 mm)
View Details