Norplex-Micarta Resin, Glass Fabric Substrates RT505F

Description
RT505F (NEMA G-5) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/8, Type GMG. RT505F is designed for the presence of arc and flame in electrical applications. It is an environmentally sensitive product, and should not be used in areas of high humidity. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RT505F (NEMA G-5) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/8, Type GMG. RT505F is designed for the presence of arc and flame in electrical applications. It is an environmentally sensitive product, and should not be used in areas of high humidity. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - RT505F - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
RT505F
Resin, Glass Fabric Substrates RT505F
RT505F (NEMA G-5) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/8, Type GMG. RT505F is designed for the presence of arc and flame in electrical applications. It is an environmentally sensitive product, and should not be used in areas of high humidity. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RT505F (NEMA G-5) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/8, Type GMG. RT505F is designed for the presence of arc and flame in electrical applications. It is an environmentally sensitive product, and should not be used in areas of high humidity.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabric and Fiber Insulation
Product Number RT505F
Product Name Resin, Glass Fabric Substrates
Type Thermal Insulation; Dielectric Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Tetraglas® 3000 Blanket - 1/2
Specs
Type Thermal Insulation; Industrial Fabric; Woven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; OEM
View Details
Resin, Glass Fabric Substrates - RT507L - Norplex-Micarta
Specs
Type Thermal Insulation
Applications Heating Appliance
Performance Features UL
View Details
Sound control Fiber Glass Insulation - NoiseReducer™ - CertainTeed Corporation
Specs
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Material Fiberglass
Thickness 3.5000 to 12.0000 inch (88.9 to 305 mm)
View Details