Norlok Technology, Inc. Medium Duty Watson Clinching Machine

Description
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features Light weight-for great portability Two hand operaton-for greater operator safety Simple tool adjustments-little or no setup time Close tooling access- get in close for more applications Air powered-hydraulic booster included Proven design- for consistent clinches Easy maintenance-for less down time Competitively priced-low investment and fast payback Fully customizable-designs to fit your needs
Request a Quote Datasheet
Description
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features Light weight-for great portability Two hand operaton-for greater operator safety Simple tool adjustments-little or no setup time Close tooling access- get in close for more applications Air powered-hydraulic booster included Proven design- for consistent clinches Easy maintenance-for less down time Competitively priced-low investment and fast payback Fully customizable-designs to fit your needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Watson Clinching Machine -  - Norlok Technology, Inc.
Brantford, Ontario, Canada
Medium Duty Watson Clinching Machine
Medium Duty Watson Clinching Machine
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features Light weight-for great portability Two hand operaton-for greater operator safety Simple tool adjustments-little or no setup time Close tooling access- get in close for more applications Air powered-hydraulic booster included Proven design- for consistent clinches Easy maintenance-for less down time Competitively priced-low investment and fast payback Fully customizable-designs to fit your needs

The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions.

Features

Light weight-for great portability Two hand operaton-for greater operator safety Simple tool adjustments-little or no setup time Close tooling access- get in close for more applications Air powered-hydraulic booster included Proven design- for consistent clinches Easy maintenance-for less down time Competitively priced-low investment and fast payback Fully customizable-designs to fit your needs

Supplier's Site Datasheet

Technical Specifications

  Norlok Technology, Inc.
Product Category Presses (metalworking)
Product Name Medium Duty Watson Clinching Machine
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
Stroke 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slip On Flange Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details
Heavy Duty Surelok -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details
Heavy Duty Radius Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Punch Press; Sheet Metal
Operation Piercing / Hole Punching
Automation / Control Manual
View Details
Littlelok 1200 Fastening Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 65 to 125 psi (45.75 to 87.97 m H2O)
View Details