Norlok Technology, Inc. Datasheets for Presses (metalworking)
Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
Presses (metalworking): Learn more
| Product Name | Notes |
|---|---|
| Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool... | |
| Available in 25” throat, the Heavy Duty SURELOK model provides the ultimate strength to ensure all of your heavy material applications are taken care of. This air over oil booster... | |
| Designed to easily fasten channel letters, the LITTLELOK 1200 machine has a 12" throat and can accommodate a 6"return, making short work of all your channel letter fastening projects. Whether... | |
| Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120”) total mild steel. Applications include stud-to-track joining in... | |
| In two-stroke clinching, the material to be joined is first deformed plastically inside a die. In a second phase, the joint is created through a squeezing between the punch and... | |
| Norlok engineers are experts in clinching technology. No matter what your needs may be, Norlok can provide you with assessments and detailed proposals to solve your fastening needs. From the... | |
| Norlok's Slip On Flange Watson Machine is the perfect addition to any HVAC shop that wants to move away from screws, nails, rivets or welds for fastening Slip On Flange. | |
| The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round... | |
| The LETTERLOK 3000 is designed to fasten the open end of the channel letter returns. This versatile tool eliminates drilling and pop riveting open letter returns and letter centers. It... | |
| The most compact and lightweight portable equipment that Norlok offers. The EZ Clinch™ is simple, light, and easy. This clinching machine is easy to handle and use. Description Lightweight for... | |
| The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle,... | |
| With its versatile design and unsurpassed features the LETTERLOK 4000 will reduce your channel letter fastening costs and outperform the competition. Features Include: Faster cycle times For more production (60... | |
| With its versatile design and unsurpassed features the Surelok II series of machines outperform the competition like no other. Solid and reliable, the Surelok II will fasten material from as... | |
| With our Tagger 320 and 320V1 models, you can stitchfold light gauge metal sheets and light profiles with absolute accuracy and ease. The hand-held, portable machine lets you cut out... |