Nordex AG Wind Turbine AW132/3000

Description
With one of the largest swept areas in the 3MW segment, 13,720 m2, the AW132/3000 optimizes energy output and significantly reduces cost of energy in low wind sites (IEC class IIIb). It is available on a 120 and 137.5 meter concrete tower as well as an 84 meter steel tower, which is a unique and efficient solution for tip-height constrained sites or locations with low wind shear. Optimized performance for low wind sites Proven and bankable design including double-bearing support on main shaft, glassfiber and epoxy blades and DFIG electrical generation. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.
Description
With one of the largest swept areas in the 3MW segment, 13,720 m2, the AW132/3000 optimizes energy output and significantly reduces cost of energy in low wind sites (IEC class IIIb). It is available on a 120 and 137.5 meter concrete tower as well as an 84 meter steel tower, which is a unique and efficient solution for tip-height constrained sites or locations with low wind shear. Optimized performance for low wind sites Proven and bankable design including double-bearing support on main shaft, glassfiber and epoxy blades and DFIG electrical generation. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.

Suppliers

Company
Product
Description
Supplier Links
Wind Turbine - AW132/3000 - Nordex AG
Norderstedt, Germany
Wind Turbine
AW132/3000
Wind Turbine AW132/3000
With one of the largest swept areas in the 3MW segment, 13,720 m2, the AW132/3000 optimizes energy output and significantly reduces cost of energy in low wind sites (IEC class IIIb). It is available on a 120 and 137.5 meter concrete tower as well as an 84 meter steel tower, which is a unique and efficient solution for tip-height constrained sites or locations with low wind shear. Optimized performance for low wind sites Proven and bankable design including double-bearing support on main shaft, glassfiber and epoxy blades and DFIG electrical generation. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.

With one of the largest swept areas in the 3MW segment, 13,720 m2, the AW132/3000 optimizes energy output and significantly reduces cost of energy in low wind sites (IEC class IIIb). It is available on a 120 and 137.5 meter concrete tower as well as an 84 meter steel tower, which is a unique and efficient solution for tip-height constrained sites or locations with low wind shear.

Optimized performance for low wind sites
Proven and bankable design including double-bearing support on main shaft, glassfiber and epoxy blades and DFIG electrical generation.
Compatibility and control
Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation.
Safety
Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency.
12 KV versus 690 V
This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.

Supplier's Site

Technical Specifications

  Nordex AG
Product Category Wind Turbines
Product Number AW132/3000
Product Name Wind Turbine
Output Options Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - 9064242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Wind Velocity 110 miles/hr (49.19 m/sec)
Width 3.84 ft (11.7 dm)
View Details
Wind Turbine - N131/3600 - Nordex AG
Specs
Output Options Single Phase
Orientation Horizontal Axis
AC Power Rating (VA) 3.60E6 watts
View Details
Wind Turbine - V100-2.0 MW™ - Vestas Wind Systems A/S
Vestas Wind Systems A/S
Specs
Output Options Single Phase
Orientation Horizontal Axis
Cut in Velocity 6.71 miles/hr (3 m/sec)
View Details
Wind Turbine Generator - S97 - Suzlon Energy Ltd.
Specs
Output Options Three Phase
Mounting Ground Mount
Orientation Horizontal Axis
View Details