Nordex AG Wind Turbine AW100/3000

Description
The AW100/3000 is a robust machine, specifically designed for reliable performance in harsh high-wind class I sites. It is available with a 100m concrete tower. Optimized performance for strong wind sites Proven and bankable design including double-bearing support on main shaft, glassfiber and epoxy blades and DFIG electrical generation. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.
Description
The AW100/3000 is a robust machine, specifically designed for reliable performance in harsh high-wind class I sites. It is available with a 100m concrete tower. Optimized performance for strong wind sites Proven and bankable design including double-bearing support on main shaft, glassfiber and epoxy blades and DFIG electrical generation. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.

Suppliers

Company
Product
Description
Supplier Links
Wind Turbine - AW100/3000 - Nordex AG
Norderstedt, Germany
Wind Turbine
AW100/3000
Wind Turbine AW100/3000
The AW100/3000 is a robust machine, specifically designed for reliable performance in harsh high-wind class I sites. It is available with a 100m concrete tower. Optimized performance for strong wind sites Proven and bankable design including double-bearing support on main shaft, glassfiber and epoxy blades and DFIG electrical generation. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.

The AW100/3000 is a robust machine, specifically designed for reliable performance in harsh high-wind class I sites. It is available with a 100m concrete tower.

Optimized performance for strong wind sites
Proven and bankable design including double-bearing support on main shaft, glassfiber and epoxy blades and DFIG electrical generation.
Compatibility and control
Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation.
Safety
Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency.
12 KV versus 690 V
This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.

Supplier's Site

Technical Specifications

  Nordex AG
Product Category Wind Turbines
Product Number AW100/3000
Product Name Wind Turbine
Output Options Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - 9064242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Wind Velocity 110 miles/hr (49.19 m/sec)
Width 3.84 ft (11.7 dm)
View Details
Wind Power Generators DJET Series - Model DJET-200 - DuraComm Corporation
Specs
Output Options DC
Mounting Ground Mount; Permanent; Roof Mount
Orientation Horizontal Axis
View Details
Wind Turbine - N131/3600 - Nordex AG
Specs
Output Options Single Phase
Orientation Horizontal Axis
AC Power Rating (VA) 3.60E6 watts
View Details
Wind Turbine - V100-2.0 MW™ - Vestas Wind Systems A/S
Vestas Wind Systems A/S
Specs
Output Options Single Phase
Orientation Horizontal Axis
Cut in Velocity 6.71 miles/hr (3 m/sec)
View Details