NW flanges utilize an aluminum clamp with a single wingnut fastener allowing frequent disassembly without tools. The vacuum seal is effected by uniform application of pressure by the clamp on the 15° surface of the 304 stainless steel flanges. The mating flange surfaces compress a Viton® O-Ring held in place by a centering ring. Nor-Cal offers aluminum and stainless steel centering rings for NW flanges with Buna, silicone and Viton® O-rings.
| Nor-Cal Products, Inc. - The Vacuum Experts | |
|---|---|
| Product Category | Vacuum Flanges and Fittings |
| Product Name | NW Centering Ring Reducing |
| Component Type | Centering Ring |
| Flange System & Fitting Seal | Elastomeric / O-ring; ISO-KF (Small Clamped, <2") |
| Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr) |
| Temperature Range | -58 to 446 F (-50 to 230 C) |