Noma Bearing Corporation 8000 & 8700 Series -"felt seal replacement" bearings 87503

Description
The 8000 and 8700 series designed with the inner ring extended on one side offers many application advantages especially when used in conjunction with other parts that provide added bearing protection. This type bearing is being utilized in equipment such as fractional horsepower motors, vacuum cleaners, small gear units and electrical tools. These bearings are produced with a single seal or seal and shield combination as noted per series designation. Wide cup bearings, where the outer ring is extended flush with the inner ring on one side, are available in this series by noting the WC prefix. Snap ring grooves are an optional item. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 8000 and 8700 series designed with the inner ring extended on one side offers many application advantages especially when used in conjunction with other parts that provide added bearing protection. This type bearing is being utilized in equipment such as fractional horsepower motors, vacuum cleaners, small gear units and electrical tools. These bearings are produced with a single seal or seal and shield combination as noted per series designation. Wide cup bearings, where the outer ring is extended flush with the inner ring on one side, are available in this series by noting the WC prefix. Snap ring grooves are an optional item. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
8000 & 8700 Series -
Gardena, CA, USA
8000 & 8700 Series -"felt seal replacement" bearings
87503
8000 & 8700 Series -"felt seal replacement" bearings 87503
The 8000 and 8700 series designed with the inner ring extended on one side offers many application advantages especially when used in conjunction with other parts that provide added bearing protection. This type bearing is being utilized in equipment such as fractional horsepower motors, vacuum cleaners, small gear units and electrical tools. These bearings are produced with a single seal or seal and shield combination as noted per series designation. Wide cup bearings, where the outer ring is extended flush with the inner ring on one side, are available in this series by noting the WC prefix. Snap ring grooves are an optional item. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 8000 and 8700 series designed with the inner ring extended on one side offers many application advantages especially when used in conjunction with other parts that provide added bearing protection. This type bearing is being utilized in equipment such as fractional horsepower motors, vacuum cleaners, small gear units and electrical tools. These bearings are produced with a single seal or seal and shield combination as noted per series designation.
Wide cup bearings, where the outer ring is extended flush with the inner ring on one side, are available in this series by noting the WC prefix. Snap ring grooves are an optional item.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 87503
Product Name 8000 & 8700 Series -"felt seal replacement" bearings
Primary Bearing Category Radial Ball Bearing
Type Wide Inner Ring
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 6189862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details