Ningbo Best Group Co., Ltd. Standalone Sensor FBSS07

Description
Detection distance:5~11m(adjus table) Ambient light:2~2000Lux (adjustable) Time-delay:5~480 sec (adjustable)
Description
Detection distance:5~11m(adjus table) Ambient light:2~2000Lux (adjustable) Time-delay:5~480 sec (adjustable)

Suppliers

Company
Product
Description
Supplier Links
Standalone Sensor - FBSS07 - Ningbo Best Group Co., Ltd.
315040, China
Standalone Sensor
FBSS07
Standalone Sensor FBSS07
Detection distance:5~11m(adjus table) Ambient light:2~2000Lux (adjustable) Time-delay:5~480 sec (adjustable)
  • Detection distance:5~11m(adjustable)
  • Ambient light:2~2000Lux (adjustable)
  • Time-delay:5~480 sec (adjustable)
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Motion and Occupancy Detectors
Product Number FBSS07
Product Name Standalone Sensor
Detection Range 16.4 to 36.09 ft (50 to 110 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2027606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pir motion detector
View Details
Vehicle Motion Detector - VMD202 - EMX Industries, Inc.
Specs
Type Magnetic
Features Outdoor
View Details