EMX Industries, Inc. Vehicle Motion Detector VMD202

Description
The VMD202 Vehicle Motion Detector is the most advanced single-piece vehicle motion sensor on the market today. The probe and its electronics are housed in a slim design that is buried next to a driveway. The VMD202-R Sensitivity Remote Control makes installation and fine tuning simple. Program the VMD202's 10 sensitivity settings with the VMD202-R Sensitivity Remote Control. Simply plug the VMD202-R into the harness to tune the VMD202. The setting is retained in non-volatile memory. The VMD-R can be removed and used for multiple installations, or left in place if tampering is not a concern. The VMD202 Vehicle Motion Detector accepts a wide range of power inputs. If used in a location without power, one 9V battery will power the VMD202 for 6 months. The low standby current of 250uA is great for solar power applications. Benefits include: Simple installation Easy sensitivity adjustments Energy conservation Easy integration Features Probe assembly and wire are water tight and direct burial compatible Harness is pre-wired onto lead wire for easy installation Settings are placed in a non-volatile memory in case of power failure Accepts wide range of power inputs from 9 – 41 VDC or 6 – 29 VAC Low current consumption of 250uA standby and 12mA activated
Description
The VMD202 Vehicle Motion Detector is the most advanced single-piece vehicle motion sensor on the market today. The probe and its electronics are housed in a slim design that is buried next to a driveway. The VMD202-R Sensitivity Remote Control makes installation and fine tuning simple. Program the VMD202's 10 sensitivity settings with the VMD202-R Sensitivity Remote Control. Simply plug the VMD202-R into the harness to tune the VMD202. The setting is retained in non-volatile memory. The VMD-R can be removed and used for multiple installations, or left in place if tampering is not a concern. The VMD202 Vehicle Motion Detector accepts a wide range of power inputs. If used in a location without power, one 9V battery will power the VMD202 for 6 months. The low standby current of 250uA is great for solar power applications. Benefits include: Simple installation Easy sensitivity adjustments Energy conservation Easy integration Features Probe assembly and wire are water tight and direct burial compatible Harness is pre-wired onto lead wire for easy installation Settings are placed in a non-volatile memory in case of power failure Accepts wide range of power inputs from 9 – 41 VDC or 6 – 29 VAC Low current consumption of 250uA standby and 12mA activated

Suppliers

Company
Product
Description
Supplier Links
Vehicle Motion Detector - VMD202 - EMX Industries, Inc.
Cleveland, OH, USA
Vehicle Motion Detector
VMD202
Vehicle Motion Detector VMD202
The VMD202 Vehicle Motion Detector is the most advanced single-piece vehicle motion sensor on the market today. The probe and its electronics are housed in a slim design that is buried next to a driveway. The VMD202-R Sensitivity Remote Control makes installation and fine tuning simple. Program the VMD202's 10 sensitivity settings with the VMD202-R Sensitivity Remote Control. Simply plug the VMD202-R into the harness to tune the VMD202. The setting is retained in non-volatile memory. The VMD-R can be removed and used for multiple installations, or left in place if tampering is not a concern. The VMD202 Vehicle Motion Detector accepts a wide range of power inputs. If used in a location without power, one 9V battery will power the VMD202 for 6 months. The low standby current of 250uA is great for solar power applications. Benefits include: Simple installation Easy sensitivity adjustments Energy conservation Easy integration Features Probe assembly and wire are water tight and direct burial compatible Harness is pre-wired onto lead wire for easy installation Settings are placed in a non-volatile memory in case of power failure Accepts wide range of power inputs from 9 – 41 VDC or 6 – 29 VAC Low current consumption of 250uA standby and 12mA activated

The VMD202 Vehicle Motion Detector is the most advanced single-piece vehicle motion sensor on the market today. The probe and its electronics are housed in a slim design that is buried next to a driveway. The VMD202-R Sensitivity Remote Control makes installation and fine tuning simple.

Program the VMD202's 10 sensitivity settings with the VMD202-R Sensitivity Remote Control. Simply plug the VMD202-R into the harness to tune the VMD202. The setting is retained in non-volatile memory. The VMD-R can be removed and used for multiple installations, or left in place if tampering is not a concern.

The VMD202 Vehicle Motion Detector accepts a wide range of power inputs. If used in a location without power, one 9V battery will power the VMD202 for 6 months. The low standby current of 250uA is great for solar power applications.

Benefits include:

  • Simple installation
  • Easy sensitivity adjustments
  • Energy conservation
  • Easy integration

Features

  • Probe assembly and wire are water tight and direct burial compatible
  • Harness is pre-wired onto lead wire for easy installation
  • Settings are placed in a non-volatile memory in case of power failure
  • Accepts wide range of power inputs from 9 – 41 VDC or 6 – 29 VAC
  • Low current consumption of 250uA standby and 12mA activated
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Motion and Occupancy Detectors
Product Number VMD202
Product Name Vehicle Motion Detector
Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2400623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details
Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Automatic Door Sensors - HAWK 1 - EMX Industries, Inc.
Specs
Type Microwave
Detection Range 3.28 to 16.4 ft (10 to 50 dm)
Mounting Ceiling Mount
View Details