Nidec Copal (USA) Corporation Vibration Motor LA4-458AB

Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Datasheet
Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Motor - LA4-458AB - Nidec Copal (USA) Corporation
Torrance, CA, USA
Vibration Motor
LA4-458AB
Vibration Motor LA4-458AB
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Supplier's Site Datasheet

Technical Specifications

  Nidec Copal (USA) Corporation
Product Category Industrial Vibrators
Product Number LA4-458AB
Product Name Vibration Motor
Power Electric
Type Rotary
Speed 10300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Drum Vibrator - Model VBD 110 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Ball Vibrator
Speed 7500 rpm
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details