Nidec Copal (USA) Corporation Vibration Motor LA4-459AB

Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Datasheet
Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Motor - LA4-459AB - Nidec Copal (USA) Corporation
Torrance, CA, USA
Vibration Motor
LA4-459AB
Vibration Motor LA4-459AB
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Supplier's Site Datasheet

Technical Specifications

  Nidec Copal (USA) Corporation
Product Category Industrial Vibrators
Product Number LA4-459AB
Product Name Vibration Motor
Power Electric
Type Rotary
Speed 11500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Flat Coin Type Brushless Vibration Motor - LBV10-008 - Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 12000 rpm
View Details
High Frequency Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Squirrel Cage
Speed 12000 rpm
View Details