Nexperia B.V. High-temperature 400 W Transient Voltage Suppressor PTVS6V0S1UTR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤185 °C Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 400 W Transient Voltage Suppressor - PTVS6V0S1UTR,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 400 W Transient Voltage Suppressor
PTVS6V0S1UTR,115
High-temperature 400 W Transient Voltage Suppressor PTVS6V0S1UTR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤185 °C Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management High-temperature applications

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤185 °C
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS6V0S1UTR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS6V0S1UTR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS6V0S1UTR,115
TVS DIODE 6VWM 10.3VC SOD123W

TVS DIODE 6VWM 10.3VC SOD123W

Supplier's Site
TVS - TVS - Diodes - PTVS6V0S1UTR,115 - 1090678-PTVS6V0S1UTR,115 - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - PTVS6V0S1UTR,115
1090678-PTVS6V0S1UTR,115
TVS - TVS - Diodes - PTVS6V0S1UTR,115 1090678-PTVS6V0S1UTR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090678-PTVS6V0S1UTR ,115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 185°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 38.8A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090678-PTVS6V0S1UTR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 185°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 38.8A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
TVS Diodes - 1727-1438-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1438-1-ND
TVS Diodes 1727-1438-1-ND
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SOD-123W

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-1438-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1438-2-ND
TVS Diodes 1727-1438-2-ND
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SOD-123W

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
TVS Diodes - 1727-1438-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1438-6-ND
TVS Diodes 1727-1438-6-ND
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SOD-123W

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SOD-123W

Supplier's Site Datasheet
Tvs Diode Rohs Compliant Nexperia - 29AK4171 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4171
Tvs Diode Rohs Compliant Nexperia 29AK4171
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS6V0S1UTR,115 PTVS6V0S1UTR,115 1090678-PTVS6V0S1UTR,115 1727-1438-1-ND 29AK4171
Product Name High-temperature 400 W Transient Voltage Suppressor Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS - TVS - Diodes - PTVS6V0S1UTR,115 TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS
Package SOD-123; SOD123W SOD-123; SOD-123W CFP3 SOD-123; SOD-123W
VBR 6.67 to 7.37 volts 6.67 volts 6.67 volts 6.67 volts
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - 1PS76SB21-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose Schottky diode - 1PS76SB70-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
3 suppliers
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165AX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
5 suppliers
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
7 suppliers