Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F (SC-90) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.7 mm. Rated for a maximum reverse voltage of 100 V and a forward current of 250 mA, with a typical forward voltage of 710 mV at 250 mA and a reverse current of up to 4 µA at 75 V. Supports junction temperatures up to 150 °C and is designed for high-speed switching, line termination, voltage clamping, and reverse polarity protection.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1107720-BAT46WJF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 250 mA
Reverse Recovery Time (trr): 5.9 ns
Current - Reverse Leakage @ Vr: 9 µA @ 100 V
Capacitance @ Vr, F: 21pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Alternative Parts (Cross-Reference): 934064494135;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934064494135
Base Product Number: BAT46
BAT46WJ - Schottky barrier diode SOD 2-Pin Product overview: BAT46WJF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46WJF can be used for catalog matching and distributor lookup.
DIODE SCHOTTK 100V 250MA SOD323F
Diode Schottky 100V 250mA Surface Mount SOD-323F
DIODE SCHOTT 100V 250MA SOD323F
Schottky Diodes & Rectifiers Single Schottky barrier diode
DIODE SCHOTT 100V 250MA SOD323F
DIODE SCHOTT 100V 250MA SOD323F
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAT46WJF | 1107720-BAT46WJF | 280-BAT46WJF | 1727-BAT46WJFDKR-ND | BAT46WJF | BAT46WJF | BAT46WJF |
| Product Name | Schottky barrier diode | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||||||
| Package | SOD-323; SOD323F SOD323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SC-90, SOD-323F | SOD-323 | ||
| RoHS Compliant | RoHS | ||||||
| VF | 200 to 0.2000 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| IF | 250 mA |