Planar Low VF Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 60V 3A CFP15B
DIODE SCHOTTKY 60V 3A CFP15B
DIODE SCHOTTKY 60V 3A CFP15B
PMEG060V030EPE-Q - 60 V, 3 A low VF Schottky barrier rectifier
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | PMEG060V030EPE-QZ | 1727-PMEG060V030EPE-QZCT-ND | PMEG060V030EPE-QZ |
| Product Name | 60 V, 3 A low VF Schottky barrier rectifier | Single Diodes | |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOT1289B SOT1289B | SOT1289B | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 120 amps | ||
| IR | 2.00E-4 mA |