Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 45V 3A Surface Mount CFP15
Diode Schottky 45V 3A Surface Mount CFP15
Diode Schottky 45V 3A Surface Mount CFP15
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 45V V(RRM), Silicon
SCHOTTKY RECT, AEC-Q101, 45V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers Bipolar Discretes SOT1289
DIODE SCHOTTKY 45V 3A CFP15
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | PMEG045T030EPDZ | 1727-PMEG045T030EPDZCT-ND | PMEG045T030EPDZ | 46AC1437 | PMEG045T030EPDZ | PMEG045T030EPDZ |
| Product Name | 45 V, 3 A low VF Trench MEGA Schottky barrier rectifier | Single Diodes | Schottky Rect, Aec-Q101, 45V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | |||||
| Package | SOT1289 SOT1289 | SOT1289 | SOT-1289 | CFP-15-3 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IFSM | 45 amps | |||||
| IR | 2.40E-5 mA |