Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Schottky barrier rectifier
Schottky barrier rectifier
Schottky barrier rectifier
100 V, 8 A low leakage current Trench MEGA Schottky barrier rectifier
Diode Schottky 100V 8A Surface Mount CFP15B
Diode Schottky 100V 8A Surface Mount CFP15B
Diode Schottky 100V 8A Surface Mount CFP15B
DIODE SCHOTTKY 100V 8A CFP15B
| Nexperia B.V. | RS Components, Ltd. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | PMEG100T080ELPE-QZ | 2434844 | PMEG100T080ELPE-QZ | 1727-PMEG100T080ELPE-QZTR-ND | PMEG100T080ELPE-QZ |
| Product Name | 100 V, 8 A low leakage current Trench Schottky barrier rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | SOT1289B SOT1289B | CFP15B | SOT1289B | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IFSM | 170 amps | ||||
| IR | 1.50E-6 mA |