Nexperia B.V. 30 V, 3 A low VF MEGA Schottky barrier rectifier PMEG030V030EPDZ

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Extremely low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Extremely low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG030V030EPDZ - Nexperia B.V.
Nijmegen, Netherlands
30 V, 3 A low VF MEGA Schottky barrier rectifier
PMEG030V030EPDZ
30 V, 3 A low VF MEGA Schottky barrier rectifier PMEG030V030EPDZ
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Extremely low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 30 V
  • Extremely low forward voltage
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Schottky 30 V 3 A Diode and Rectifier - 280-PMEG030V030EPDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 3 A Diode and Rectifier
280-PMEG030V030EPDZ
Schottky 30 V 3 A Diode and Rectifier 280-PMEG030V030EPDZ
PMEG030V030EPD - 30 V, 3 A low VF MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG030V030EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG030V030EPDZ can be used for catalog matching and distributor lookup.

PMEG030V030EPD - 30 V, 3 A low VF MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG030V030EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG030V030EPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-7631-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7631-2-ND
Single Diodes 1727-7631-2-ND
Diode Schottky 30V 3A Surface Mount CFP15

Diode Schottky 30V 3A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7631-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7631-1-ND
Single Diodes 1727-7631-1-ND
Diode Schottky 30V 3A Surface Mount CFP15

Diode Schottky 30V 3A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7631-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7631-6-ND
Single Diodes 1727-7631-6-ND
Diode Schottky 30V 3A Surface Mount CFP15

Diode Schottky 30V 3A Surface Mount CFP15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1025693-PMEG030V030EPDZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1025693-PMEG030V030EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1025693-PMEG030V030EPDZ
Win Source Part Number: 1025693-PMEG030V030E PDZ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A Reverse Recovery Time (trr): 12 ns Current - Reverse Leakage @ Vr: 150 µA @ 30 V Capacitance @ Vr, F: 495pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Package / Case: TO-277, 3-PowerDFN Supplier Device Package: CFP15 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 934070188146,1727-76 31-6,1727-7631-2,PME G030V030EPDZ-ND,1727 -7631-1 Base Product Number: PMEG030

Win Source Part Number: 1025693-PMEG030V030EPDZ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A
Reverse Recovery Time (trr): 12 ns
Current - Reverse Leakage @ Vr: 150 µA @ 30 V
Capacitance @ Vr, F: 495pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: CFP15
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934070188146,1727-7631-6,1727-7631-2,PMEG030V030EPDZ-ND,1727-7631-1
Base Product Number: PMEG030

Buy Now Datasheet
 - PMEG030V030EPDZ - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG030V030EPDZ
Schottky Diodes & Rectifiers PMEG030V030EPDZ
Schottky Diodes & Rectifiers PMEG030V030EPD/CFP15 /REEL 7" Q

Schottky Diodes & Rectifiers PMEG030V030EPD/CFP15/REEL 7" Q

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG030V030EPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG030V030EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG030V030EPDZ
DIODE SCHOTTKY 30V 3A CFP15

DIODE SCHOTTKY 30V 3A CFP15

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number PMEG030V030EPDZ 280-PMEG030V030EPDZ 1727-7631-2-ND 1025693-PMEG030V030EPDZ PMEG030V030EPDZ PMEG030V030EPDZ PMEG030V030EPDZ
Product Name 30 V, 3 A low VF MEGA Schottky barrier rectifier Schottky 30 V 3 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 TO-277, 3-PowerDFN SOT1289 CFP-15-3
RoHS Compliant RoHS RoHS
IFSM 120 amps
IR 1.50E-5 mA
Unlock Full Specs
to access all available technical data