Nexperia B.V. NPN general purpose transistor PMBTA06,215

Description
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA56 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.
Request a Quote Datasheet
Description
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA56 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - PMBTA06,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
PMBTA06,215
NPN general purpose transistor PMBTA06,215
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA56 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications General purpose switching and amplification in e.g. telephony and professional communication equipment.

NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PMBTA56

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 80 V)

Applications

  • General purpose switching and amplification in e.g. telephony and professional communication equipment.
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMBTA06,215 - 1089492-PMBTA06,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMBTA06,215
1089492-PMBTA06,215
TRANSISTORS - Transistors (BJT) - Single - PMBTA06,215 1089492-PMBTA06,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089492-PMBTA06,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089492-PMBTA06,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-2963-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2963-2-ND
Single Bipolar Transistors 1727-2963-2-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2963-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2963-1-ND
Single Bipolar Transistors 1727-2963-1-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2963-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2963-6-ND
Single Bipolar Transistors 1727-2963-6-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
 - PMBTA06,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Bipolar Transistors - 7258565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7258565
Bipolar Transistors 7258565
Transistor NPN Double 0.5A 80V SOT23

Transistor NPN Double 0.5A 80V SOT23

Supplier's Site
Bipolar Transistors - 7258565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7258565P
Bipolar Transistors 7258565P
Trans GP BJT NPN 80V 0.5A 3Pin TO236AB

Trans GP BJT NPN 80V 0.5A 3Pin TO236AB

Supplier's Site
Bipolar Transistors - 1791074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1791074
Bipolar Transistors 1791074
Transistor NPN Double 0.5A 80V SOT23

Transistor NPN Double 0.5A 80V SOT23

Supplier's Site
Singapore, Singapore
Automotive 80V 0.5A 250mW Bipolar Transistor
276-PMBTA06,215
Automotive 80V 0.5A 250mW Bipolar Transistor 276-PMBTA06,215
Trans GP BJT NPN 80V 0.5A 250mW Automotive 3-Pin SOT-23 T/R Product overview: PMBTA06,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.5A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.5A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA06,215 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.5A 250mW Automotive 3-Pin SOT-23 T/R Product overview: PMBTA06,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 0.5A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 0.5A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA06,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PMBTA06,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PMBTA06,215
80V 250mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

80V 250mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBTA06,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBTA06,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBTA06,215
TRANS NPN 80V 0.5A TO236AB

TRANS NPN 80V 0.5A TO236AB

Supplier's Site
Trans, Npn, 80V, 0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 01P3955 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia
01P3955
Trans, Npn, 80V, 0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia 01P3955
TRANS, NPN, 80V, 0.5A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 80V, 0.5A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 100 Mhz, 250 Mw, 500 Ma, 100 Rohs Compliant Nexperia - 93X6722 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 100 Mhz, 250 Mw, 500 Ma, 100 Rohs Compliant Nexperia
93X6722
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 100 Mhz, 250 Mw, 500 Ma, 100 Rohs Compliant Nexperia 93X6722
Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 100 MHz, 250 mW, 500 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 100 MHz, 250 mW, 500 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PMBTA06,215 1089492-PMBTA06,215 1727-2963-2-ND PMBTA06,215 7258565 7258565P 276-PMBTA06,215 PMBTA06,215 PMBTA06,215 01P3955 93X6722
Product Name NPN general purpose transistor TRANSISTORS - Transistors (BJT) - Single - PMBTA06,215 Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Automotive 80V 0.5A 250mW Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 80V, 0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 100 Mhz, 250 Mw, 500 Ma, 100 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Sot-23 (to-236ab) SOT23; SOT-23 SOT23 AEC-Q101 TO-3 TO-3
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 80 volts 80 volts 80 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - BC846W/1X - Rochester Electronics
Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
PNP/PNP general purpose double transistor - BC807DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC850CW/ZL135 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details