Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC857W,115

Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a peak collector current of -200 mA and a total power dissipation of 200 mW at 25 °C. The DC current gain ranges from 125 to 800, depending on the subvariant. These devices are suited for general-purpose switching and amplification applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a peak collector current of -200 mA and a total power dissipation of 200 mW at 25 °C. The DC current gain ranges from 125 to 800, depending on the subvariant. These devices are suited for general-purpose switching and amplification applications.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC857W,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC857W,115
65 V, 100 mA PNP general-purpose transistors BC857W,115
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70 BC846W BC856AW BC846AW BC856BW BC846BW BC857W BC847W BC857AW BC847AW BC857BW BC847BW BC857CW BC847CW BC858W BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856W

SOT323

SC-70

BC846W

BC856AW

BC846AW

BC856BW

BC846BW

BC857W

BC847W

BC857AW

BC847AW

BC857BW

BC847BW

BC857CW

BC847CW

BC858W

BC848W

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325051-BC857W,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325051-BC857W,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325051-BC857W,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325051-BC857W,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V Frequency - Transition: 100MHz Supplier Device Package: SOT-323 Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 568-6088-2-ND,568-60 88-1-ND,1727-4871-6, 934021830115,1727-48 71-2,BC857W,115-ND,1 727-4871-1,BC857W T/R,568-6088-1,568-6 088-2,BC857W T/R-ND,568-6088-6-ND ,568-6088-6 Base Product Number: BC857 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325051-BC857W,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: SOT-323
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-6088-2-ND,568-6088-1-ND,1727-4871-6,934021830115,1727-4871-2,BC857W,115-ND,1727-4871-1,BC857W T/R,568-6088-1,568-6088-2,BC857W T/R-ND,568-6088-6-ND,568-6088-6
Base Product Number: BC857
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - BC857W,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4871-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4871-6-ND
Single Bipolar Transistors 1727-4871-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4871-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4871-2-ND
Single Bipolar Transistors 1727-4871-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4871-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4871-1-ND
Single Bipolar Transistors 1727-4871-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC857W,115
Bipolar Transistor 276-BC857W,115
BC856W; BC857W; BC858W - PNP general purpose transistors SC-70 3-Pin Product overview: BC857W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857W,115 can be used for catalog matching and distributor lookup.

BC856W; BC857W; BC858W - PNP general purpose transistors SC-70 3-Pin Product overview: BC857W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC857W,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC857W,115
45V 200mW 125@2mA,5V 100mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS

45V 200mW 125@2mA,5V 100mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Trans, Pnp, -45V, 100Mhz, Sot-323-3; Transistor Polarity Nexperia - 84Y9608 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, 100Mhz, Sot-323-3; Transistor Polarity Nexperia
84Y9608
Trans, Pnp, -45V, 100Mhz, Sot-323-3; Transistor Polarity Nexperia 84Y9608
TRANS, PNP, -45V, 100MHZ, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:800hFE; RF TransistorRoHS Compliant: Yes

TRANS, PNP, -45V, 100MHZ, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:800hFE; RF TransistorRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857W,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857W,115
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site
Shenzhen, China
Single Bipolar Transistors
BC857W,115
Single Bipolar Transistors BC857W,115
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857W,115 1325051-BC857W,115 BC857W,115 1727-4871-6-ND 276-BC857W,115 BC857W,115 84Y9608 BC857W,115 BC857W,115
Product Name 65 V, 100 mA PNP general-purpose transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Trans, Pnp, -45V, 100Mhz, Sot-323-3; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SC-70, SOT-323 SOT323 SOT323; SC-70, SOT-323 SOT323 TO-3; SOT3; SOT323 AEC-Q101 SOT323; SC-70, SOT-323
IC(max) -100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 45 volts 45 volts 45 volts
PD 200 milliwatts 200 milliwatts
hfe 475 125
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0843 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 500 milliamps
View Details