NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and a collector current of 150 mA, with a total power dissipation of 200 mW at 25°C and a junction temperature range up to 150°C. The device is AEC-Q101 qualified for automotive applications.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1083040-NXP3875GR
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 6V
Frequency - Transition: 80MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC2712-Y,LF; 2SC2712-GR,LF; 2SC2712-O(TE85L,F); 2PD601AR,115; DRC2114E0L; DRC2113Z0L;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934067239215
Base Product Number: NXP3875
NXP3875G - Small Signal Bipolar Transistor, 0.15A, 50V, NPN, TO-236AB
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 200mW Surface Mount TO-236AB
TRANS NPN 50V 0.15A TO-236AB
TRANS NPN 50V 0.15A TO-236AB
NXP3875Y; NXP3875G - 50 V, 150 mA NPN general-purpose transistors TO-236 3-Pin Product overview: NXP3875GR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 150 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 150 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NXP3875GR can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.15A TO236AB
Bipolar Transistors - BJT 50V 150 mA NPN gnrl purpose transistors
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NXP3875GR | 1083040-NXP3875GR | NXP3875GR | 1727-NXP3875GRTR-ND | 276-NXP3875GR | NXP3875GR | NXP3875GR | 29AK2771 |
| Product Name | 50 V, 150 mA NPN general-purpose transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 50 V 150 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia | |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | TO-3 | ||
| Polarity | NPN | NPN | NPN | |||||
| IC(max) | 150 milliamps | 150 milliamps | ||||||
| Power Gain | 200 dB | |||||||
| Operating Frequency | 80 MHz |