Nexperia B.V. 40 V, 600 mA NPN switching transistor PMBT4401,215

Description
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403 Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Industrial and consumer switching applications
Request a Quote
Description
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403 Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Industrial and consumer switching applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN switching transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector current of 600 mA and a collector-emitter voltage rating of 40 V. The device has a maximum total power dissipation of 250 mW, a junction temperature rating of 150 °C, and a thermal resistance from junction to ambient of 500 K/W. It is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN switching transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector current of 600 mA and a collector-emitter voltage rating of 40 V. The device has a maximum total power dissipation of 250 mW, a junction temperature rating of 150 °C, and a thermal resistance from junction to ambient of 500 K/W. It is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
40 V, 600 mA NPN switching transistor - PMBT4401,215 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 600 mA NPN switching transistor
PMBT4401,215
40 V, 600 mA NPN switching transistor PMBT4401,215
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403 Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Industrial and consumer switching applications

NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PMBT4403

Features and benefits

  • High current (max. 600 mA)
  • Low voltage (max. 40 V)

Applications

  • Industrial and consumer switching applications
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMBT4401,215 - 1089485-PMBT4401,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMBT4401,215
1089485-PMBT4401,215
TRANSISTORS - Transistors (BJT) - Single - PMBT4401,215 1089485-PMBT4401,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089485-PMBT4401,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089485-PMBT4401,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Power Management

Buy Now Datasheet
 - PMBT4401,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Automotive 40V 0.6A 250mW Bipolar Transistor
276-PMBT4401,215
Automotive 40V 0.6A 250mW Bipolar Transistor 276-PMBT4401,215
Trans GP BJT NPN 40V 0.6A 250mW Automotive 3-Pin SOT-23 T/R Product overview: PMBT4401,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.6A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.6A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT4401,215 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.6A 250mW Automotive 3-Pin SOT-23 T/R Product overview: PMBT4401,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.6A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.6A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT4401,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2961-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2961-6-ND
Single Bipolar Transistors 1727-2961-6-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2961-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2961-2-ND
Single Bipolar Transistors 1727-2961-2-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2961-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2961-1-ND
Single Bipolar Transistors 1727-2961-1-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT4401,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT4401,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT4401,215
TRANS NPN 40V 0.6A TO236AB

TRANS NPN 40V 0.6A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PMBT4401,215 1089485-PMBT4401,215 PMBT4401,215 276-PMBT4401,215 1727-2961-6-ND PMBT4401,215
Product Name 40 V, 600 mA NPN switching transistor TRANSISTORS - Transistors (BJT) - Single - PMBT4401,215 Automotive 40V 0.6A 250mW Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q100
Transistor Grade / Operating Range Industrial Automotive
Polarity NPN; NPN NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

NPN/NPN matched double transistor - BCM847DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers
Single Bipolar Transistors - 1727-BC817-25QCZCT-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XDFN Exposed Pad
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
7 suppliers