NPN/NPN double resistor-equipped transistors with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ in a SOT457 (SC-74) surface-mounted package. Each transistor supports a maximum collector current of 100 mA and collector-emitter voltage of 50 V. Total power dissipation per device is 400 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C and operating ambient temperature range from -55 °C to 150 °C. AEC-Q101 qualified.
NPN/NPN double Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 600mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 600mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 600mW Surface Mount 6-TSOP
TRANS PREBIAS 2NPN 50V 6TSOP
RF TRANS, DUAL NPN, 50V, 0.1A, , SC-74 ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PIMH9,115 | PIMH9,115 | 1727-7363-2-ND | PIMH9,115 | 74AH1105 |
| Product Name | NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = 47 kOhm | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Trans, Dual Npn, 50V, 0.1A, , Sc-74 Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | TO-3 | |
| Polarity | NPN | NPN | NPN | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |