Nexperia B.V. Low capacitance unidirectional fivefold ESD protection diode array PESD5V0L5UY,125

Description
Low capacitance unidirectional fivefold ElectroStatic Discharge (ESD) protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Low diode capacitance Max. peak pulse power: PPPM = 25 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 5 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote
Description
Low capacitance unidirectional fivefold ElectroStatic Discharge (ESD) protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Low diode capacitance Max. peak pulse power: PPPM = 25 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 5 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low capacitance unidirectional fivefold ESD protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from ESD and other transients. The device has a reverse standoff voltage of 5.0 V, a diode capacitance of 16 to 19 pF at 1 MHz and 0 V, a maximum peak pulse power of 25 W, a clamping voltage of 12 V, and a leakage current of 5 nA. It provides ESD protection up to 20 kV and complies with IEC 61000-4-2 level 4 and IEC 61000-4-5 (surge, I<sub>PP</sub> = 2.5 A).

Datasheet Summary
Powered by GS/AI

Low capacitance unidirectional fivefold ESD protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from ESD and other transients. The device has a reverse standoff voltage of 5.0 V, a diode capacitance of 16 to 19 pF at 1 MHz and 0 V, a maximum peak pulse power of 25 W, a clamping voltage of 12 V, and a leakage current of 5 nA. It provides ESD protection up to 20 kV and complies with IEC 61000-4-2 level 4 and IEC 61000-4-5 (surge, I<sub>PP</sub> = 2.5 A).

Suppliers

Company
Product
Description
Supplier Links
Low capacitance unidirectional fivefold ESD protection diode array - PESD5V0L5UY,125 - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance unidirectional fivefold ESD protection diode array
PESD5V0L5UY,125
Low capacitance unidirectional fivefold ESD protection diode array PESD5V0L5UY,125
Low capacitance unidirectional fivefold ElectroStatic Discharge (ESD) protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Low diode capacitance Max. peak pulse power: PPPM = 25 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 5 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection

Low capacitance unidirectional fivefold ElectroStatic Discharge (ESD) protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of up to five lines
  • Low diode capacitance
  • Max. peak pulse power: PPPM = 25 W
  • Low clamping voltage: VCL = 12 V
  • Ultra low leakage current: IRM = 5 nA
  • ESD protection up to 20 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 2.5 A

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Communication systems
  • Portable electronics
  • SIM card protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD5V0L5UY,125
Product Name Low capacitance unidirectional fivefold ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection diode - PESD3V3F2UTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for In-vehicle networks - PESD1IVN24-AX - Nexperia B.V.
Specs
Mounting / Packaging SOD323 SOD323
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3BTTS-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details