Nexperia B.V. ESD protection diode PESD3V3F2UTR

Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two high-speed data lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 3.3 V Low clamping voltage: VCL= 3.3 V at ITLP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.56 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Applications ESD protection for high-speed data lines USB2.0, HDMI, DisplayPort, eSATA and LVDS
Request a Quote Datasheet
Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two high-speed data lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 3.3 V Low clamping voltage: VCL= 3.3 V at ITLP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.56 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Applications ESD protection for high-speed data lines USB2.0, HDMI, DisplayPort, eSATA and LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection diode - PESD3V3F2UTR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection diode
PESD3V3F2UTR
ESD protection diode PESD3V3F2UTR
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two high-speed data lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 3.3 V Low clamping voltage: VCL= 3.3 V at ITLP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.56 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Applications ESD protection for high-speed data lines USB2.0, HDMI, DisplayPort, eSATA and LVDS

ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two high-speed data lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others.

Features and benefits

  • Reverse stand-off voltage: VRWM = 3.3 V
  • Low clamping voltage: VCL= 3.3 V at ITLP = 8 A
  • ESD protection up to 8 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 0.56 pF
  • ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C

Applications

ESD protection for high-speed data lines

  • USB2.0, HDMI, DisplayPort, eSATA and LVDS
Supplier's Site Datasheet
Esd Diode, 3.3V, To-236Ab Rohs Compliant Nexperia - 27AJ4849 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 3.3V, To-236Ab Rohs Compliant Nexperia
27AJ4849
Esd Diode, 3.3V, To-236Ab Rohs Compliant Nexperia 27AJ4849
ESD DIODE, 3.3V, TO-236AB ROHS COMPLIANT: YES

ESD DIODE, 3.3V, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD3V3F2UTR 27AJ4849
Product Name ESD protection diode Esd Diode, 3.3V, To-236Ab Rohs Compliant Nexperia
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Double ESD protection diode for transient overvoltage suppression - MMBZ27VCL,235 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Dual USB 2.0 integrated ESD protection - IP4220CZ6,125 - Nexperia B.V.
Specs
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
ESD protection diode - PESD12VS1UB-QX - Nexperia B.V.
Specs
Mounting / Packaging SOD523 SOD523
Standards and Certifications RoHS
View Details
Dual USB 2.0 integrated ESD protection - IP4220CZ6,125 - Nexperia B.V.
Specs
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details