Nexperia B.V. Low capacitance unidirectional quadruple ESD protection diode arrays PESD5V0L4UF,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance unidirectional quadruple ESD protection diode arrays - PESD5V0L4UF,115 - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance unidirectional quadruple ESD protection diode arrays
PESD5V0L4UF,115
Low capacitance unidirectional quadruple ESD protection diode arrays PESD5V0L4UF,115
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a leadless ultra small SOT886 Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to four lines Low diode capacitance Max. peak pulse power: PPP = 30 W Low clamping voltage: VCL = 13 V Ultra low leakage current: IRM = 5 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 2.5 A Applications Computers and peripherals Communication systems Audio and video equipment Portable electronics Cellular handsets and accessories Subscriber Identity Module (SIM) card protection

Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a leadless ultra small SOT886 Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of up to four lines
  • Low diode capacitance
  • Max. peak pulse power: PPP = 30 W
  • Low clamping voltage: VCL = 13 V
  • Ultra low leakage current: IRM = 5 nA
  • ESD protection up to 20 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 2.5 A

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • Portable electronics
  • Cellular handsets and accessories
  • Subscriber Identity Module (SIM) card protection
Supplier's Site Datasheet
TVS Diodes - 1727-5796-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5796-1-ND
TVS Diodes 1727-5796-1-ND
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)

13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
TVS Diodes - 1727-5796-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5796-2-ND
TVS Diodes 1727-5796-2-ND
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)

13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
TVS Diodes - 1727-5796-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5796-6-ND
TVS Diodes 1727-5796-6-ND
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)

13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
 - PESD5V0L4UF,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PESD5V0L4UF - Trans Voltage Suppressor Diode, 30W, 5V, Unidirectional, 4 Element, MO-252

Nexperia PESD5V0L4UF - Trans Voltage Suppressor Diode, 30W, 5V, Unidirectional, 4 Element, MO-252

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD5V0L4UF,115 - 1037076-PESD5V0L4UF,115 - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - PESD5V0L4UF,115
1037076-PESD5V0L4UF,115
TVS - TVS - Diodes - PESD5V0L4UF,115 1037076-PESD5V0L4UF,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1037076-PESD5V0L4UF, 115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 16pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: 6-XSON, SOT886 (1.45x1) STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.46V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1037076-PESD5V0L4UF,115
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 16pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: 6-XSON, SOT886 (1.45x1)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.46V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD5V0L4UF,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD5V0L4UF,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD5V0L4UF,115
TVS DIODE 5VWM 13VC 6XSON

TVS DIODE 5VWM 13VC 6XSON

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD5V0L4UF,115 1727-5796-1-ND PESD5V0L4UF,115 1037076-PESD5V0L4UF,115 PESD5V0L4UF,115
Product Name Low capacitance unidirectional quadruple ESD protection diode arrays TVS Diodes TVS - TVS - Diodes - PESD5V0L4UF,115 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 5 volts
CT 16 pF 16 pF
Package SOT886 6-XFDFN 6-XSON, SOT886 (1.45x1) 6-XSON, SOT886 (1.45x1)
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diodes - BAS21VD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
4 suppliers
Schottky barrier diode - BAT54W-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
2 suppliers
High-temperature 400 W Transient Voltage Suppressor - PTVS58VS1UTR-QX - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W
View Details
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165A-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
3 suppliers