Nexperia B.V. 40 V, 0.75 A medium power Schottky barrier rectifier BAT165A-QX

Description
Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.75 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 640 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application Automotive applications
Request a Quote Datasheet
Description
Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.75 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 640 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165A-QX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.75 A medium power Schottky barrier rectifier
BAT165A-QX
40 V, 0.75 A medium power Schottky barrier rectifier BAT165A-QX
Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.75 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 640 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application Automotive applications

Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 0.75 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage typ. VF = 640 mV
  • Low reverse current typ. IR = 1.5 µA
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption application
  • Automotive applications
Supplier's Site Datasheet
Single Diodes - 1727-BAT165A-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 750MA SOD323

DIODE SCHOTTKY 40V 750MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAT165A-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 750MA SOD323

DIODE SCHOTTKY 40V 750MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAT165A-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 750MA SOD323

DIODE SCHOTTKY 40V 750MA SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT165A-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT165A-QX
Discrete Semiconductor Products - Diodes - Rectifiers BAT165A-QX
DIODE SCHOTTKY 40V 500MA SOD323

DIODE SCHOTTKY 40V 500MA SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number BAT165A-QX 1727-BAT165A-QXCT-ND BAT165A-QX
Product Name 40 V, 0.75 A medium power Schottky barrier rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323 SOD-323
RoHS Compliant RoHS
IFSM 8 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data