Nexperia B.V. ESD protection for In-vehicle networks PESD2ETH1G-TR

Description
Fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant Electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ESD and other transients. Features and benefits Fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant High trigger voltage: Vt1 = 100 V min. Low capacitance: Cd < 2 pF ESD protection up to 30 kV (IEC 61000-4-2) 1000 contact discharges (OPEN Alliance specification) with 15 kV (IEC 61000-4-2) AEC-Q101 qualified / automotive grade Applications ESD protection for in-vehicle network lines In-automotive environments OPEN Alliance 100/1000BASE-T1 Ethernet Low-Voltage Differential Signaling (LVDS) automotive
Request a Quote
Description
Fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant Electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ESD and other transients. Features and benefits Fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant High trigger voltage: Vt1 = 100 V min. Low capacitance: Cd < 2 pF ESD protection up to 30 kV (IEC 61000-4-2) 1000 contact discharges (OPEN Alliance specification) with 15 kV (IEC 61000-4-2) AEC-Q101 qualified / automotive grade Applications ESD protection for in-vehicle network lines In-automotive environments OPEN Alliance 100/1000BASE-T1 Ethernet Low-Voltage Differential Signaling (LVDS) automotive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PESD2ETH1G-T is a fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant electrostatic discharge (ESD) protection device in a SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm, designed to protect two automotive in-vehicle network bus lines from ESD and other transients. It has a reverse standoff voltage of 24 V, a diode capacitance of 1.8 pF at 1 MHz and 0 V, and a trigger voltage of at least 100 V. The device provides ESD protection up to 30 kV per IEC 61000-4-2 and withstands 1000 contact discharges at 15 kV per the OPEN Alliance specification. It is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

PESD2ETH1G-T is a fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant electrostatic discharge (ESD) protection device in a SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm, designed to protect two automotive in-vehicle network bus lines from ESD and other transients. It has a reverse standoff voltage of 24 V, a diode capacitance of 1.8 pF at 1 MHz and 0 V, and a trigger voltage of at least 100 V. The device provides ESD protection up to 30 kV per IEC 61000-4-2 and withstands 1000 contact discharges at 15 kV per the OPEN Alliance specification. It is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2ETH1G-TR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2ETH1G-TR
ESD protection for In-vehicle networks PESD2ETH1G-TR
Fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant Electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ESD and other transients. Features and benefits Fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant High trigger voltage: Vt1 = 100 V min. Low capacitance: Cd < 2 pF ESD protection up to 30 kV (IEC 61000-4-2) 1000 contact discharges (OPEN Alliance specification) with 15 kV (IEC 61000-4-2) AEC-Q101 qualified / automotive grade Applications ESD protection for in-vehicle network lines In-automotive environments OPEN Alliance 100/1000BASE-T1 Ethernet Low-Voltage Differential Signaling (LVDS) automotive

Fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant Electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ESD and other transients.

Features and benefits

  • Fully OPEN Alliance 100BASE-T1 and 1000BASE-T1 compliant
  • High trigger voltage: Vt1 = 100 V min.
  • Low capacitance: Cd < 2 pF
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • 1000 contact discharges (OPEN Alliance specification) with 15 kV (IEC 61000-4-2)
  • AEC-Q101 qualified / automotive grade

Applications

ESD protection for in-vehicle network lines In-automotive environments

  • OPEN Alliance 100/1000BASE-T1 Ethernet
  • Low-Voltage Differential Signaling (LVDS) automotive
Supplier's Site Datasheet
Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia - 67AH3151 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia
67AH3151
Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia 67AH3151
ESD PROTECTION DEV, AEC-Q101, 24V, SOT-23 ROHS COMPLIANT: YES

ESD PROTECTION DEV, AEC-Q101, 24V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - ESD Protection Devices - PESD2ETH1G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - ESD Protection Devices
PESD2ETH1G-TR
Circuit Protection - ESD Protection Devices PESD2ETH1G-TR
Circuit Protection - ESD Protection Devices

Circuit Protection - ESD Protection Devices

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components Electrostatic Discharge (ESD) Suppressors
Product Number PESD2ETH1G-TR 67AH3151 PESD2ETH1G-TR
Product Name ESD protection for In-vehicle networks Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia Circuit Protection - ESD Protection Devices
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD2CANFD24VQB-QZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8015 SOT8015
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB3SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
Double ESD protection diode - PESD15VS2UT,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for in-vehicle networks - PESD2CAN24LT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details