Nexperia B.V. ESD protection for 48V lines PESD48VV2BTR

Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two lines from the damage caused by electrostatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 48 V Low clamping voltage: VCL= 67 V at IPPM = 3.5 A Typical diode capacitance matching: ∆Cd/Cd = 0.5 % Low capacitance for improved signal integrity: Cd typ = 7.1 pF ESD protection up to 30 kV (IEC 61000-4-2; ISO 10605; C = 330 pF, R = 330 Ω) Low leakage current: IRM < 1 nA Applications ESD protection for 48 V lines USB Type-C, CC and SBU lines in combination with 48 V Extended Power Range (EPR)
Request a Quote
Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two lines from the damage caused by electrostatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 48 V Low clamping voltage: VCL= 67 V at IPPM = 3.5 A Typical diode capacitance matching: ∆Cd/Cd = 0.5 % Low capacitance for improved signal integrity: Cd typ = 7.1 pF ESD protection up to 30 kV (IEC 61000-4-2; ISO 10605; C = 330 pF, R = 330 Ω) Low leakage current: IRM < 1 nA Applications ESD protection for 48 V lines USB Type-C, CC and SBU lines in combination with 48 V Extended Power Range (EPR)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two lines from electrostatic discharge and other transients. Reverse stand-off voltage is 48 V, with a clamping voltage of 67 V at a peak pulse current of 3.5 A. Diode capacitance is 7.1 pF typical, with matching better than 0.5 %. ESD protection is rated up to 30 kV per IEC 61000-4-2 and ISO 10605. Leakage current is less than 1 nA. Operates with junction temperature up to 150 °C and ambient temperature from -55 °C to 150 °C. Used for 48 V lines and USB Type-C, CC, and SBU lines with 48 V Extended Power Range (EPR).

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two lines from electrostatic discharge and other transients. Reverse stand-off voltage is 48 V, with a clamping voltage of 67 V at a peak pulse current of 3.5 A. Diode capacitance is 7.1 pF typical, with matching better than 0.5 %. ESD protection is rated up to 30 kV per IEC 61000-4-2 and ISO 10605. Leakage current is less than 1 nA. Operates with junction temperature up to 150 °C and ambient temperature from -55 °C to 150 °C. Used for 48 V lines and USB Type-C, CC, and SBU lines with 48 V Extended Power Range (EPR).

Suppliers

Company
Product
Description
Supplier Links
ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for 48V lines
PESD48VV2BTR
ESD protection for 48V lines PESD48VV2BTR
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two lines from the damage caused by electrostatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 48 V Low clamping voltage: VCL= 67 V at IPPM = 3.5 A Typical diode capacitance matching: ∆Cd/Cd = 0.5 % Low capacitance for improved signal integrity: Cd typ = 7.1 pF ESD protection up to 30 kV (IEC 61000-4-2; ISO 10605; C = 330 pF, R = 330 Ω) Low leakage current: IRM < 1 nA Applications ESD protection for 48 V lines USB Type-C, CC and SBU lines in combination with 48 V Extended Power Range (EPR)

ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two lines from the damage caused by electrostatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 48 V
  • Low clamping voltage: VCL= 67 V at IPPM = 3.5 A
  • Typical diode capacitance matching: ∆Cd/Cd = 0.5 %
  • Low capacitance for improved signal integrity: Cd typ = 7.1 pF
  • ESD protection up to 30 kV (IEC 61000-4-2; ISO 10605; C = 330 pF, R = 330 Ω)
  • Low leakage current: IRM < 1 nA

Applications

ESD protection for

  • 48 V lines
  • USB Type-C, CC and SBU lines in combination with 48 V Extended Power Range (EPR)
Supplier's Site Datasheet
Esd Protection Device, 48V, Sot-23 Rohs Compliant Nexperia - 33AK6934 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 48V, Sot-23 Rohs Compliant Nexperia
33AK6934
Esd Protection Device, 48V, Sot-23 Rohs Compliant Nexperia 33AK6934
ESD PROTECTION DEVICE, 48V, SOT-23 ROHS COMPLIANT: YES

ESD PROTECTION DEVICE, 48V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD48VV2BTR 33AK6934
Product Name ESD protection for 48V lines Esd Protection Device, 48V, Sot-23 Rohs Compliant Nexperia
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data