Nexperia B.V. Extremely low capacitance unidirectional ESD protection diode array PESD4USB5UBTBR-QZ

Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 5 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC 61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Typical line capacitance of only 0.29 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote
Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 5 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC 61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Typical line capacitance of only 0.29 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PESD4USB5UBTBR-Q is a unidirectional ESD protection diode array designed to safeguard high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA, LVDS, and GMSL SerDes against electrostatic discharge. It is packaged in a leadless DFN2510A-10 (SOT1176-2) surface mount package measuring 1.0 mm × 2.5 mm × 0.5 mm. The device has a reverse standoff voltage of 5 V, a typical line capacitance of 0.29 pF, and provides ESD protection up to ±15 kV according to IEC 61000-4-2 and ISO 10605. It exhibits a clamping voltage of 2.8 V at 8 A (100 ns TLP) and 4.4 V at 16 A (100 ns TLP), and meets IEC 61000-4-4 surge immunity up to 36 A into a 50 Ω termination. The device is qualified to AEC-Q101 and suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The PESD4USB5UBTBR-Q is a unidirectional ESD protection diode array designed to safeguard high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA, LVDS, and GMSL SerDes against electrostatic discharge. It is packaged in a leadless DFN2510A-10 (SOT1176-2) surface mount package measuring 1.0 mm × 2.5 mm × 0.5 mm. The device has a reverse standoff voltage of 5 V, a typical line capacitance of 0.29 pF, and provides ESD protection up to ±15 kV according to IEC 61000-4-2 and ISO 10605. It exhibits a clamping voltage of 2.8 V at 8 A (100 ns TLP) and 4.4 V at 16 A (100 ns TLP), and meets IEC 61000-4-4 surge immunity up to 36 A into a 50 Ω termination. The device is qualified to AEC-Q101 and suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB5UBTBR-QZ - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance unidirectional ESD protection diode array
PESD4USB5UBTBR-QZ
Extremely low capacitance unidirectional ESD protection diode array PESD4USB5UBTBR-QZ
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 5 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC 61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Typical line capacitance of only 0.29 pF ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS

This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deserializer (SerDes) against ElectroStatic Discharge (ESD).

The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-2) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605.

Features and benefits

  • Unidirectional ESD protection for four signal lines
  • VRWM = 5 V device
  • Extremely low clamping voltage to protect sensitive I/Os
  • Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP
  • IEC 61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV)
  • IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured)
  • Typical line capacitance of only 0.29 pF
  • ESD protection up to ±15 kV according to IEC 61000-4-2
  • Leadless ultra small DFN2510A-10 (SOT1176-2) surface mount package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Infotainment applications: USB 2.0, USB 3.2 and HDMI 2.1
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, APIX, FPD-Link and LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD4USB5UBTBR-QZ
Product Name Extremely low capacitance unidirectional ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD36VV2BT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Ultra low capacitance bidirectional fivefold ESD protection array - PESD5V0U5BF,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT886 SOT886
Standards and Certifications RoHS
View Details
 - PESD15VS1ULSYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD3V3L1ULSYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details