Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection array designed to protect up to two signal lines from ESD and other transients, housed in a leadless DFN1006B-3 (SOT883B) package measuring 1.0 mm x 0.6 mm x 0.37 mm. The device has a diode capacitance of 16 pF, a clamping voltage of 10 V, and a reverse standoff voltage of 5 V. It offers ultra-low leakage current of 5 nA, ESD protection up to 15 kV per IEC 61000-4-2 (contact discharge), and surge current handling of 2.5 A per IEC 61000-4-5. The junction temperature range is -55 °C to 150 °C, with a maximum storage temperature of 150 °C.
Low capacitance unidirectional double ElectroStatic Discharge (ESD) protection array, designed to protect up to two signal lines from the damage caused by ESD and other transients. The device is housed in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PESD5V0L2UMB,315 |
| Product Name | Low capacitance unidirectional double ESD protection array |
| Configuration | Chip Array |