Nexperia B.V. ESD protection for differential data lines PESD1USB30X

Description
PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel. It is footprint compatible to PCMF1USB30 common mode filters with ESD protection. Features and benefits Allows switching between PCMF1USB30 common mode filters with ESD protection and PESD1USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP5). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines
Request a Quote Datasheet
Description
PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel. It is footprint compatible to PCMF1USB30 common mode filters with ESD protection. Features and benefits Allows switching between PCMF1USB30 common mode filters with ESD protection and PESD1USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP5). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for differential data lines - PESD1USB30X - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for differential data lines
PESD1USB30X
ESD protection for differential data lines PESD1USB30X
PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel. It is footprint compatible to PCMF1USB30 common mode filters with ESD protection. Features and benefits Allows switching between PCMF1USB30 common mode filters with ESD protection and PESD1USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP5). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines

PESD1USB30 is an ElectroStatic Discharge (ESD) protection device for one differential channel.

It is footprint compatible to PCMF1USB30 common mode filters with ESD protection.

Features and benefits

  • Allows switching between PCMF1USB30 common mode filters with ESD protection and PESD1USB30 ESD protection in the same footprint.
  • The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line.
  • TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs).
  • Industry-standard Wafer-Level Chip Scale package (WLCSP5).

Applications

  • Smartphone, cellular and cordless phone
  • Tablet PC and Mobile Internet Device (MID)
  • USB3.1, USB2.0, HDMI2.0, HDMI1.4
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
  • General-purpose downstream ESD protection for differential data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD1USB30X
Product Name ESD protection for differential data lines
Mounting / Packaging WLCSP5_2-1-2
Unlock Full Specs
to access all available technical data

Similar Products