Nexperia B.V. ESD protection for in-vehicle networks PESD2CANFD27UU-QX

Description
ESD protection device in a small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Description
ESD protection device in a small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT323 (SC70) surface-mounted plastic package measuring 2 mm by 1.25 mm by 0.95 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and other transients. It has a reverse stand-off voltage of 27 V, a clamping voltage of 34 V at 1 A, ultra-low capacitance of 4.0 pF, and provides ESD protection up to 15 kV according to IEC 61000-4-2 and ISO 10605 (with 150 pF and 330 Ω). The junction temperature rating is 175 °C, and it is qualified to AEC-Q101 for automotive applications. It supports protection for CAN-FD, CAN, FlexRay, and SENT bus lines.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT323 (SC70) surface-mounted plastic package measuring 2 mm by 1.25 mm by 0.95 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and other transients. It has a reverse stand-off voltage of 27 V, a clamping voltage of 34 V at 1 A, ultra-low capacitance of 4.0 pF, and provides ESD protection up to 15 kV according to IEC 61000-4-2 and ISO 10605 (with 150 pF and 330 Ω). The junction temperature rating is 175 °C, and it is qualified to AEC-Q101 for automotive applications. It supports protection for CAN-FD, CAN, FlexRay, and SENT bus lines.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CANFD27UU-QX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CANFD27UU-QX
ESD protection for in-vehicle networks PESD2CANFD27UU-QX
ESD protection device in a small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 27 V
  • Low clamping voltage: VCL= 34 V at IPP = 1 A
  • ESD protection up to 15 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 4.0 pF
  • ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CANFD27UU-QX
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT323 SOT323
Unlock Full Specs
to access all available technical data